EN
  • EN
  • DE

LTC3415EUHF#PBF

Part No LTC3415EUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 7A SYNC 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.375V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 7A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 1062563-LTC3415EUHF#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3415EUHF#PBF CAD Model

Description

LTC3415EUHF#PBF - High Efficiency, Dual Output Synchronous Step-Down Regulator

The LTC3415EUHF#PBF is a high-performance, dual-channel synchronous step-down regulator from Linear Technology, designed to deliver efficient power management for a wide range of applications. This compact and versatile regulator is capable of providing two independent output voltages from a single input, making it an ideal choice for portable devices, industrial equipment, and automotive systems that require reliable and efficient power conversion.

Key Features

  • Wide Input Voltage Range: The LTC3415EUHF#PBF operates with an input voltage range from 2.25V to 5.5V, accommodating a variety of power sources including single-cell Li-Ion batteries, multi-cell alkaline batteries, and regulated 5V supplies.
  • Dual Output Channels: It offers two output channels with independent enable pins, allowing for flexible power management and sequencing. The outputs are adjustable from 0.6V to VIN, with the capability to deliver up to 1.5A of continuous output current per channel.
  • High Efficiency: With integrated synchronous rectification and a constant frequency current mode architecture, the LTC3415EUHF#PBF achieves high efficiency over a wide range of load currents. This minimizes power loss and heat generation, extending battery life and reducing the need for heat sinking or cooling.
  • Stable with Ceramic Capacitors: The regulator is designed to be stable with ceramic output capacitors, ensuring reliable performance and a compact design footprint.
  • Robust Protection Features: It includes overvoltage protection, overtemperature protection, and current limiting to safeguard the device and the load under adverse conditions.
  • Compact Package: Housed in a 5mm x 5mm QFN package, the LTC3415EUHF#PBF offers a space-saving solution for modern compact electronics.

Applications

The LTC3415EUHF#PBF is designed for a variety of applications that require dual power outputs with high efficiency and compact size. It is particularly well-suited for:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Automotive Power Systems
  • Industrial Supplies
  • Point-of-Load Converters

With its advanced features and robust design, the LTC3415EUHF#PBF from Linear Technology is an excellent choice for designers looking for a reliable and efficient dual-output power solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5062 $62.0248
8+ $12.7230 $101.7840
13+ $12.3254 $160.2302
17+ $11.9278 $202.7726
22+ $11.5303 $253.6666
30+ $10.3375 $310.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess