EN
  • EN
  • DE

LTC3417AEDHC-2

Part No LTC3417AEDHC-2
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A/1.5A DL 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case DFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732177-LTC3417AEDHC-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3417AEDHC-2 CAD Model

Description

The LTC3417AEDHC-2 is a high-performance, dual-channel, synchronous step-down DC/DC regulator manufactured by Linear Technology, a leader in high-performance analog integrated circuits. Each channel of the LTC3417AEDHC-2 is capable of delivering up to 1.25A of continuous output current at voltages as low as 0.6V, making it an ideal choice for portable applications requiring high efficiency and battery life.

Operating over a wide input voltage range from 2.5V to 5.5V, the LTC3417AEDHC-2 is perfectly suited for single-cell Li-Ion, multi-cell alkaline or NiMH, as well as other standard power sources. The device's high 4MHz switching frequency enables the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost on the PCB.

The LTC3417AEDHC-2 features internal switches with RDS(ON) of only 0.35Ω and 0.45Ω for the high-side and low-side switches, respectively, which minimizes power loss and improves efficiency. With efficiency as high as 95%, this regulator ensures extended battery life in portable applications.

Each channel of the LTC3417AEDHC-2 operates 180 degrees out-of-phase, which helps to reduce the input ripple current, resulting in a smaller and more cost-effective input capacitor. The device also offers selectable Burst Mode® operation, which further enhances efficiency at light loads by reducing quiescent current.

Additional features include a Power Good voltage monitor, over-temperature protection, and current mode operation for excellent line and load transient response. The LTC3417AEDHC-2 comes in a compact, thermally efficient 16-lead DHC package, making it a practical choice for space-constrained applications.

Whether you are designing power supplies for handheld devices, portable media players, or other battery-powered electronics, the LTC3417AEDHC-2 provides a reliable, efficient, and space-saving solution that meets the rigorous demands of modern portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7391 $53.6955
12+ $8.8116 $105.7392
18+ $8.5363 $153.6534
25+ $8.2609 $206.5225
32+ $7.9855 $255.5360
42+ $7.1594 $300.6948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 776 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess