Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Linear Technology
Package Bulk
Product Status Active
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 5.5V
Current - Output 600mA
Frequency - Switching 300kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC3440
Standard Package 77 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 626072-LTC3440EDD
Ultra Librarian 3D Model Ultra Librarian LTC3440EDD CAD Model

Description

Linear Technology's LTC3440EDD: Efficient, Compact Step-Up/Step-Down Converter

The LTC3440EDD from Linear Technology is a versatile and efficient DC/DC converter that caters to a wide range of applications requiring a stable voltage supply. This high-performance device is capable of step-up and step-down operations, ensuring that your electronics maintain a consistent voltage level even when the input supply varies significantly.

Key Features:

  • Wide Input Voltage Range: The LTC3440EDD operates from an input voltage range of 2.5V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as fixed 3.3V or 5V systems.
  • Adjustable Output Voltage: Users can set the output voltage from 1.5V to 5.5V via an external resistor divider, providing flexibility for different circuit requirements.
  • High Efficiency: With its synchronous rectification and internal 0.55Ω switches, the LTC3440EDD can deliver efficiencies up to 96%, thus minimizing heat generation and extending battery life.
  • Burst Mode® Operation: The converter features Burst Mode operation, which significantly reduces quiescent current during light loads and extends battery life.
  • Compact Package: Housed in a 3mm x 3mm DFN package, the LTC3440EDD saves precious board space and is ideal for space-constrained applications.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it against damage from overheating conditions.

Applications:

The LTC3440EDD is perfect for portable devices where size and battery life are critical considerations. It is an excellent choice for handheld medical devices, GPS receivers, digital cameras, and other portable electronics that require a stable and efficient power source.

Conclusion:

Linear Technology's LTC3440EDD is a high-efficiency, compact, and flexible solution for modern electronic devices that demand reliable power management. Its ability to automatically transition between step-up and step-down modes ensures a consistent output, while its compact size makes it an attractive option for designers looking to optimize their board layout. The LTC3440EDD is a testament to Linear Technology's commitment to providing innovative power solutions that meet the needs of today's technologically advanced and power-conscious products.

You May Also Be Interested in

Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Microchip Technology
IC REG CHARGE PUMP 3.3V 10MSOP
Need more? Email Us
ECAD model for MCP1256T-E/UN
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Texas Instruments
IC REG BUCK ADJ 1A 12DSBGA
Need more? Email Us
ECAD model for TPS62356YZGT
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4859 $51.8872
19+ $5.3217 $101.1123
30+ $5.1554 $154.6620
41+ $4.9891 $204.5531
52+ $4.8228 $250.7856
70+ $4.3239 $302.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,210 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention