Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208767-LTC3448EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3448EDD CAD Model

Description

Linear Technology's LTC3448EDD High Efficiency, Low Noise Step-Down DC/DC Converter

The LTC3448EDD is a highly efficient, synchronous step-down DC/DC converter from Linear Technology, designed to meet the needs of modern portable electronics that require both extended battery life and minimal noise operation. This compact and versatile power solution is suitable for a variety of applications, including handheld devices, medical equipment, and wireless sensors, among others.

Key Features:

  • Wide Input Voltage Range: The LTC3448EDD operates from an input voltage range of 2.6V to 5.5V, making it compatible with single-cell Li-Ion batteries as well as other common power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to the input voltage, providing flexibility for powering a wide range of low-voltage ICs and systems.
  • High Efficiency: With up to 96% efficiency and a low quiescent current, this converter minimizes power loss and extends battery life in portable applications.
  • Burst Mode® Operation: The LTC3448EDD features Burst Mode operation, which maintains high efficiency at low output currents while reducing the output ripple, making it ideal for noise-sensitive applications.
  • Compact Package: Housed in a 10-lead (3mm × 3mm) DFN package, the LTC3448EDD offers a space-saving solution for compact electronic designs.
  • No Schottky Diode Required: The internal synchronous rectification design eliminates the need for an external Schottky diode, reducing both cost and board space.
  • Thermal Protection: Integrated thermal shutdown ensures the device operates within safe temperature limits.

Applications:

  • Portable and battery-powered equipment
  • Handheld devices such as PDAs and smartphones
  • Wireless and Bluetooth devices
  • Medical devices
  • GPS receivers

The LTC3448EDD from Linear Technology is engineered to deliver a high-performance power management solution that combines efficiency, low noise operation, and a small footprint. Its robust feature set and design flexibility make it an excellent choice for designers looking to optimize their power systems for both performance and size.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention