EN
  • EN
  • DE

LTC3521IUF#PBF

Part No LTC3521IUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ TRPL 24QFN / Conv DC-DC 1.8V to 5.5V Synchronous Non-Inverting/Inverting/Step Up/Step Down Triple-Out 1.8V to 5.25V/0.6V to 5.5V 0.6A/1A 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 3
Input Voltage MIN 1.8V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 600mA, 1A
Frequency - Switching 1.1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN-EP (4x4)
Win Source Part Number 783375-LTC3521IUF#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3521
Introduction Date April 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3521IUF#PBF CAD Model

Description

Overview of LTC3521IUF#PBF from Linear Technology

The LTC3521IUF#PBF is a versatile, multi-output power management IC designed by Linear Technology, which is now part of Analog Devices. This high-efficiency, synchronous buck-boost DC/DC converter is engineered to meet the rigorous power supply requirements of portable and compact electronic devices. With its wide input voltage range and multiple output capabilities, it is an ideal choice for applications that require a reliable and flexible power solution.

Key Features

  • Wide Input Voltage Range: The LTC3521IUF#PBF operates on an input voltage range from 2.4V to 5.5V, making it suitable for single-cell Li-Ion/Polymer, multi-cell alkaline or NiMH, and other standard power sources.
  • Dual Output Channels: It features two independent output channels with adjustable output voltages, which can be set via external resistors. This allows for powering multiple device components with different voltage requirements simultaneously.
  • High Efficiency: The synchronous buck-boost architecture provides high efficiency over a wide range of load currents, contributing to extended battery life in portable applications.
  • Programmable Switching Frequency: The device offers a programmable switching frequency from 300kHz to 2MHz, enabling designers to optimize performance for specific applications and minimize external component sizes.
  • Burst Mode Operation: To enhance battery life, the LTC3521IUF#PBF includes a Burst Mode operation that significantly reduces quiescent current during light load conditions.
  • Thermal Protection: It incorporates over-temperature protection to safeguard the device and the system under extreme conditions.

Applications

The LTC3521IUF#PBF is designed for use in various applications where space is at a premium and efficient power management is crucial. These applications include, but are not limited to:

  • Handheld Devices
  • Portable Medical Equipment
  • Wireless Modems
  • GPS Receivers
  • Portable Instruments

With its robust feature set and compact 24-pin QFN package, the LTC3521IUF#PBF is a powerful solution for modern electronic designs that demand minimal power consumption, high efficiency, and a small footprint.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4571 $50.7426
15+ $6.9392 $104.0880
23+ $6.7223 $154.6129
31+ $6.5055 $201.6705
40+ $6.2886 $251.5440
54+ $5.6381 $304.4574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess