EN
  • EN
  • DE

MCP4161-104E/SN

Part No MCP4161-104E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 100kOhm 256POS Non-Volatile Linear Automotive 8-Pin SOIC N Tube / IC POT DGTL SNGL 100K SPI 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 257
Resistance (Ohms) 100k
Interface SPI
Memory Type Non-Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient 150 ppm/°C
Resistance - Wiper (Ohms) 75
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MCP4161
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 759325-MCP4161-104E/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MCP4161
Introduction Date August 31, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP4161-104E/SN CAD Model

Description

MCP4161-104E/SN Digital Potentiometer

The MCP4161-104E/SN is a highly versatile digital potentiometer designed by Microchip Technology to offer precision control of voltage and current in a wide array of electronic applications. This compact, single-channel device is a part of Microchip's MCP41XX and MCP42XX series of digital potentiometers that are known for their reliability and ease of use.

Key Features

  • Resistance Options: The MCP4161-104E/SN offers a resistance value of 100kΩ, providing a wide range of adjustability for various circuit requirements.
  • Resolution: It features a 7-bit (128 wiper steps) resolution, allowing for fine adjustments in the resistance level.
  • Interface: The device is equipped with an SPI interface, ensuring simple and efficient communication with microcontrollers and other digital systems.
  • Single-Supply Operation: It operates with a single 2.7V to 5.5V power supply, making it suitable for both 3.3V and 5V logic systems.
  • Non-Volatile Memory: The wiper settings are stored in non-volatile memory, which means the device retains its settings even after power is removed.
  • Package: The MCP4161-104E/SN comes in an 8-pin SOIC (SN) package, which is widely used and suitable for surface-mount technology (SMT).
  • Extended Temperature Range: This digital potentiometer can operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under varying environmental conditions.

Applications

The MCP4161-104E/SN is ideal for applications that require precise control of resistance, such as:

  • Adjustable power supplies
  • Calibration and tuning of circuits
  • LED brightness control
  • Audio control systems
  • Automotive electronics

With its robust feature set and Microchip's reputation for high-quality semiconductor products, the MCP4161-104E/SN digital potentiometer is an excellent choice for designers looking to add flexible and precise control to their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 14FLIPCHIP / Digital Potentiometer 100k Ohm 2 Circuit 100, 256 Taps I²C Interface 14-FlipChip (2.11x2.34)
Need more? Email Us
Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $1.5988
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess