EN
  • EN
  • DE

LTC3532EDD#PBF

Part No LTC3532EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ 0.5A 10DFN / Conv DC-DC 2.4V to 5.5V Synchronous Non-Inverting/Inverting/Step Up/Step Down Single-Out 2.4V to 5.25V 0.5A Micropower 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.4V
Voltage Input MAX 5.5V
Output Voltage 2.4V
Output Voltage MAX 5.25V
Output Current 500mA
Frequency - Switching 300kHz ~ 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783392-LTC3532EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3532
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3532EDD#PBF CAD Model

Description

LTC3532EDD#PBF - Integrated Synchronous Buck-Boost DC/DC Converter

The LTC3532EDD#PBF is a versatile and efficient integrated synchronous buck-boost DC/DC converter from Linear Technology, designed to provide a stable and regulated output voltage from a varying input supply. This component is housed in a compact DFN package, making it an ideal choice for space-constrained applications where performance and reliability cannot be compromised.

Key Features

  • Wide Input Voltage Range: The LTC3532EDD#PBF can operate with input voltages from 1.8V to 5.5V, accommodating a variety of power sources including single-cell lithium-ion batteries, multi-cell alkaline/NiCd/NiMH, or regulated 5V supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.25V via external resistors, allowing for flexibility across different applications and ensuring compatibility with a wide range of load requirements.
  • High Efficiency: The synchronous rectification design provides high efficiency, which is critical for battery-powered devices to maximize battery life.
  • Low Quiescent Current: With a low quiescent current of only 25µA, the LTC3532EDD#PBF is optimized for use in portable applications where power conservation is paramount.
  • Internal Soft-Start: The built-in soft-start feature minimizes inrush current during startup, providing a smooth ramp-up to the regulated output voltage and protecting both the converter and the load from stress.
  • Compact Package: The device is offered in a 10-lead (3mm x 3mm) DFN package, which is ideal for portable applications where space on the PCB is at a premium.

Applications

The LTC3532EDD#PBF is well-suited for a variety of applications, including but not limited to:

  • Handheld Devices
  • Wireless Modems
  • GPS Receivers
  • Portable Medical Equipment
  • Backup Power Supplies

In summary, the LTC3532EDD#PBF from Linear Technology is a powerful and efficient DC/DC converter solution that provides design flexibility, high efficiency, and a compact footprint, making it an excellent choice for engineers looking to develop sophisticated power management systems in portable and space-constrained environments.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7732 $52.6908
44+ $2.2755 $100.1220
69+ $2.2044 $152.1036
94+ $2.1333 $200.5302
122+ $2.0621 $251.5762
163+ $1.8488 $301.3544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess