LTC3532EDD Integrated Synchronous Buck-Boost DC/DC Converter
The LTC3532EDD from Linear Technology is a versatile and compact integrated synchronous buck-boost DC/DC converter designed to provide a stable and efficient power supply in a wide range of applications. Its unique design allows for a seamless transition between buck and boost modes, ensuring a consistent output voltage even when the input voltage crosses over the output voltage level.
Key Features:
- Wide Input Voltage Range: The LTC3532EDD operates over a broad input voltage range from 1.8V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as for power sources such as wall adapters and USB ports.
- Adjustable Output Voltage: Users can set the output voltage anywhere from 1.8V to 5.25V to accommodate a range of power requirements for different devices.
- High Efficiency: With its internal, low R<sub>DS(ON) switches, the LTC3532EDD provides high efficiency across a wide range of load currents. This feature is particularly beneficial for battery-powered applications where maximizing battery life is crucial.
- Compact Design: Housed in a small 10-lead DFN (3mm x 3mm) package, the LTC3532EDD saves valuable board space and is an excellent choice for space-constrained applications.
- Low Noise Operation: The device employs a constant frequency, current mode control architecture that minimizes both output voltage ripple and switching noise, making it ideal for noise-sensitive applications.
Applications:
The LTC3532EDD is a perfect solution for a variety of applications, including:
- Portable Instruments
- Handheld Devices
- Medical Devices
- Wireless Modems
- Point of Sale (POS) Terminals
Overall, the LTC3532EDD is a reliable and efficient power management solution that offers the flexibility and performance required by modern electronic devices. Its ability to maintain a stable output voltage across varying input conditions makes it an essential component in any design where power supply stability is paramount.