EN
  • EN
  • DE

LTC3536IDD#TRPBF

Part No LTC3536IDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 1A 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.8V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.8V
Maximum Output Voltage 5.5V
Current - Output 1A
Frequency - Switching 300kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Part Number Series LTC3536
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806001-LTC3536IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3536IDD#TRPBF CAD Model

Description

Linear Technology LTC3536IDD#TRPBF Integrated Circuit

The LTC3536IDD#TRPBF from Linear Technology is a highly efficient, synchronous, fixed-frequency, step-up DC/DC converter that is designed to provide a compact and reliable power management solution for a wide range of applications. This integrated circuit is capable of generating an adjustable output voltage from an input voltage range of 0.68V to 5.5V, making it particularly suitable for battery-powered devices where the input voltage may vary due to battery discharge characteristics.

This versatile converter features a 1.2A current limit, providing ample power for moderate to high-power applications. It operates at a fixed frequency of 2.25MHz, which allows for the use of small surface-mount inductors and capacitors, thereby reducing the overall footprint and component cost on the printed circuit board (PCB). The high-frequency operation also contributes to a low output voltage ripple, ensuring a stable and clean power supply to sensitive electronic components.

The LTC3536IDD#TRPBF incorporates internal synchronous rectification, which enhances efficiency by reducing power loss during the rectification process. This is particularly beneficial when converting from lower input voltages, as it maximizes battery life in portable applications. Additionally, the device features Burst Mode® operation, which significantly improves efficiency at light loads by reducing quiescent current. This mode is especially useful for extending battery life in devices that spend a lot of time in standby or in low-power states.

For safety and reliability, the LTC3536IDD#TRPBF includes a range of protection features. It has overvoltage protection to shield the device and downstream components from voltage spikes, and a thermal protection circuit that prevents damage from overheating. Furthermore, the converter has a low-battery detector that can signal when the input voltage falls below a programmable threshold, alerting the system to a low battery condition.

The LTC3536IDD#TRPBF is available in a compact 10-lead DFN package, making it an excellent choice for space-constrained applications such as handheld devices, wireless sensors, and portable medical equipment. Its robust design, combined with high efficiency and small form factor, makes it an ideal power solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2125 $57.4875
15+ $6.7385 $101.0775
23+ $6.5279 $150.1417
32+ $6.3173 $202.1536
41+ $6.1068 $250.3788
55+ $5.4750 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess