EN
  • EN
  • DE

LTC3539EDCB-2#TRPBF

Part No LTC3539EDCB-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 0.5V to 5V Synchronous Step Up Single-Out 1.5V to 5.25V 2A 8-Pin DFN EP T/R / IC REG BOOST ADJ 2A SYNC 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5.25V
Output Current 2A (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (2x3)
Win Source Part Number 103429-LTC3539EDCB-2#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC3539EDCB-2#TRPBF
Introduction Date April 23, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3539EDCB-2#TRPBF CAD Model

Description

LTC3539EDCB-2#TRPBF - Step-Up/Step-Down Synchronous DC/DC Converter

The LTC3539EDCB-2#TRPBF is a versatile synchronous DC/DC converter designed by Linear Technology, now part of Analog Devices, for applications requiring efficient power management and a wide input voltage range. This high-performance converter is capable of step-up and step-down operation, making it ideal for systems where the input voltage can vary above or below the output voltage.

With an input voltage range of 1.8V to 5.5V, the LTC3539EDCB-2#TRPBF is suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as for power sources such as wall adapters and USB ports. Its adjustable output voltage range from 0.8V to VIN ensures flexibility across various design requirements, providing a continuous output current of up to 600mA in step-down mode.

One of the key features of the LTC3539EDCB-2#TRPBF is its high efficiency, which is achieved through low RDS(ON) internal switches and a constant frequency, current mode architecture. The device operates at a fixed frequency of 2.25MHz, allowing the use of small, low-cost capacitors and inductors while minimizing noise sensitive to RF and other high-frequency circuits.

The LTC3539EDCB-2#TRPBF also incorporates a 'Burst Mode' operation that significantly improves efficiency at light loads, thereby extending battery life in portable applications. Moreover, the converter includes features such as soft-start to control the inrush current during startup, thermal protection, and current limit protection to enhance system reliability and safety.

This DC/DC converter is offered in a 6-lead DFN package with a low profile (0.75mm) and a small footprint (2mm x 3mm), making it an excellent choice for space-constrained applications. The LTC3539EDCB-2#TRPBF is a robust power management solution, ideal for a wide range of portable devices, including medical devices, wireless modems, handheld instruments, and GPS receivers.

Overall, the LTC3539EDCB-2#TRPBF by Linear Technology is a compact, efficient, and flexible solution for modern electronic devices requiring reliable power conversion across varying input and output conditions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9127 $54.0397
25+ $4.0310 $100.7750
39+ $3.9050 $152.2950
53+ $3.7790 $200.2870
69+ $3.6531 $252.0639
92+ $3.2752 $301.3184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess