Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208793-LTC3547EDDB
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3547EDDB CAD Model

Description

LTC3547EDDB - Dual Channel, 800mA Synchronous Step-Down Regulator

The LTC3547EDDB is a high-performance, dual channel, synchronous step-down regulator from Linear Technology, designed to deliver efficient power conversion for portable devices. This compact and robust regulator is ideal for applications requiring dual power rails with significant current capabilities in a space-constrained environment.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as fixed 3.3V or 5V power sources.
  • Dual 800mA Outputs: Each of the two channels can deliver up to 800mA of continuous output current, which can be beneficial for systems that require multiple supply voltages.
  • High Efficiency: With its synchronous rectification design, the LTC3547EDDB achieves up to 96% efficiency, thereby minimizing heat generation and extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6V, providing flexibility to power a wide range of low voltage digital ICs.
  • No Schottky Diode Required: The internal synchronous rectification eliminates the need for an external Schottky diode, reducing both cost and board space.
  • Stable with Ceramic Capacitors: The LTC3547EDDB is stable with ceramic output capacitors, which are smaller, more reliable, and have lower ESR compared to electrolytic capacitors.
  • Low Dropout Operation: The 100% duty cycle capability provides low dropout operation, which is critical during deep discharge periods of the battery.

Applications:

The LTC3547EDDB is suitable for a variety of applications including:

  • Portable Instruments
  • Medical Devices
  • Wireless Modems
  • Handheld Devices
  • GPS Receivers

Packaging:

The device is offered in a low profile (0.75mm) 8-lead (3mm × 3mm) DFN package, which is designed for space-saving applications where height is a critical parameter.

Overall, the LTC3547EDDB by Linear Technology is a versatile and powerful solution for modern electronic devices that require efficient power management in a compact form factor.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5455 $59.0910
5+ $24.2425 $121.2125
7+ $23.4849 $164.3943
9+ $22.7273 $204.5457
12+ $21.9697 $263.6364
16+ $19.6970 $315.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention