Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208966-LTC3872EDDB
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3872EDDB CAD Model

Description

LTC3872EDDB - High-Efficiency Step-Down DC/DC Controller

The LTC3872EDDB is a versatile and compact step-down DC/DC controller manufactured by Linear Technology, which is now part of Analog Devices. This powerful controller is designed for applications that require high efficiency, excellent thermal performance, and a small footprint. It operates over a wide input voltage range, making it suitable for various systems, including portable devices, automotive electronics, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The LTC3872EDDB can handle input voltages from 2.75V to 9.8V, accommodating a broad spectrum of power sources.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 300kHz and 750kHz, allowing flexibility in balancing efficiency and component size.
  • Low Quiescent Current: Its low quiescent current of only 40µA (typical) during operation helps in extending battery life in portable applications.
  • High Efficiency: The device is capable of delivering efficiencies as high as 95%, which is crucial for thermal management and energy savings.
  • Constant Frequency Operation: The LTC3872EDDB maintains a constant frequency, reducing noise and making it easier to manage EMI.
  • No External Sense Resistor Required: The internal current sense feature eliminates the need for an external sense resistor, saving space and cost.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device under extreme operating conditions.

Applications

  • Portable Devices
  • Automotive Power Systems
  • Industrial Power Supplies
  • Point-of-Load Conversions

The LTC3872EDDB is housed in a 10-lead (3mm × 3mm) DFN package, which is designed for a minimal footprint on the PCB. Its small size, combined with its robust feature set, makes it an excellent choice for space-constrained applications that require reliable power management. Whether you're designing a battery-operated device or a high-density power supply, the LTC3872EDDB offers a high-performance solution for your step-down voltage regulation needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0970 $54.5820
12+ $8.5213 $102.2556
19+ $8.2334 $156.4346
27+ $7.6576 $206.7552
34+ $7.3697 $250.5698
43+ $7.0819 $304.5217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention