EN
  • EN
  • DE

LTC3554EPD

Part No LTC3554EPD
Manufacturer Linear Technology
Description Micropower USB Power Manager with Li-Ion Charger and Two Step-Down Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208806-LTC3554EPD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3554EPD CAD Model

Description

Introducing the LTC3554EPD: The Integrated Power Management Solution

Linear Technology's LTC3554EPD is a versatile integrated power management solution designed for space-constrained applications. This compact, high-efficiency product combines a USB-compatible linear charger, a PowerPath™ manager, an overvoltage protection controller, and multiple synchronous step-down regulators in a single package, making it an ideal choice for portable electronic devices.

Key Features:

  • Efficient Power Management: The LTC3554EPD includes two high-efficiency, 600mA buck regulators with selectable Burst Mode® operation for improved efficiency at light loads. This feature helps in prolonging battery life by reducing the quiescent current draw when the device is in standby mode.
  • USB-Compatible Linear Charger: The integrated linear charger is designed for single-cell lithium-ion batteries, offering a programmable charge current up to 950mA. The charger also supports a "suspend" mode to comply with USB specifications when connected to a USB port.
  • PowerPath Control: With the PowerPath control feature, the LTC3554EPD seamlessly manages power distribution between the battery and external sources, ensuring uninterrupted operation even when the battery is being charged.
  • Overvoltage Protection: The device includes overvoltage protection (OVP) up to 16V, safeguarding the downstream components from potential damage caused by voltage spikes.
  • Compact Design: Housed in a compact, low-profile (0.75mm) 20-pin 4mm x 4mm QFN package, the LTC3554EPD saves valuable board space and is suitable for slim, modern designs.
  • Wide Operating Range: The LTC3554EPD operates from a 4.35V to 5.5V input voltage range, accommodating a variety of power sources including USB ports and wall adapters.
  • Thermal Protection: The device features thermal shutdown protection, which prevents overheating by automatically reducing charge current.

Applications:

The LTC3554EPD is designed for a wide range of portable applications, including:

  • Smartphones and PDAs
  • Portable media players
  • Digital cameras
  • Handheld GPS units
  • Other USB-powered devices

With its comprehensive set of features, the LTC3554EPD from Linear Technology provides a highly integrated, efficient, and reliable power management solution for the next generation of portable electronics.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5664 $57.3984
13+ $7.8494 $102.0422
20+ $7.6041 $152.0820
28+ $7.3588 $206.0464
36+ $7.1135 $256.0860
48+ $6.3776 $306.1248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,514 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess