Product Overview: LTC3561EDD#TRPBF
The LTC3561EDD#TRPBF is a high-efficiency, monolithic synchronous buck regulator from Linear Technology, designed to deliver impressive performance in a compact package. This regulator is capable of providing up to 1.25A of continuous output current at output voltages as low as 0.6V, making it an ideal choice for portable power applications where efficiency and board space are critical considerations.
Key Features
- High Efficiency: The LTC3561EDD#TRPBF employs internal switches with low on-resistance to ensure high efficiency at various load currents. Its ability to maintain efficiency over a wide range of input voltages and load conditions makes it suitable for battery-powered devices.
- Wide Input Voltage Range: This regulator can operate from an input voltage range of 2.5V to 5.5V, accommodating multiple power sources including single-cell lithium-ion batteries.
- Adjustable Output Voltage: Users can set the output voltage from 0.6V to VIN via external resistors, providing flexibility for different application requirements.
- No Schottky Diode Required: The LTC3561EDD#TRPBF integrates synchronous rectification, which eliminates the need for an external Schottky diode, reducing both cost and board space.
- Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, ensuring good transient response and minimizing output ripple.
- Compact Package: Housed in a 3mm x 3mm DFN package, the LTC3561EDD#TRPBF is optimized for space-constrained applications.
Applications
The LTC3561EDD#TRPBF is versatile and can be used in a variety of applications, including:
- Portable Medical Devices
- Handheld Instruments
- Wireless Modems
- GPS Devices
- MP3 Players
Protection Features
Linear Technology has equipped the LTC3561EDD#TRPBF with several protection features to ensure reliability and longevity:
- Overcurrent Protection: The regulator has built-in current limiting to protect against overcurrent conditions.
- Thermal Protection: An internal thermal shutdown mechanism is included to prevent damage from overheating.
Overall, the LTC3561EDD#TRPBF is a powerful, efficient, and versatile solution for modern electronic devices requiring a compact power management solution.