EN
  • EN
  • DE

LTC3568IDD#PBF

Part No LTC3568IDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.8A SYNC 10DFN / Conv DC-DC 2.25V to 5.5V Synchronous Step Down Single-Out 0.8V to 5V 1.8A Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.25V
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 5V
Output Current 1.8A
Frequency - Switching Up to 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783439-LTC3568IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3568IDD#PBF
Introduction Date April 24, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3568IDD#PBF CAD Model

Description

The LTC3568IDD#PBF is a highly efficient, synchronous buck regulator from Linear Technology, a brand of Analog Devices, designed to deliver constant, reliable power in a compact form factor. This versatile component is an ideal solution for portable devices that require efficient power management and minimal space utilization.

Key Features

  • High Efficiency: The LTC3568IDD#PBF boasts a high efficiency rate, which can reach up to 96%, ensuring minimal power loss during conversion and extending battery life in portable applications.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 5.5V, this regulator supports a variety of power sources, including single-cell Li-Ion batteries, making it highly versatile for numerous applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the input voltage, providing flexibility to power a wide range of devices with different voltage requirements.
  • No Schottky Diode Required: The synchronous rectification design eliminates the need for an external Schottky diode, reducing the overall component count and saving board space.
  • Low Quiescent Current: It features a low quiescent current, which is crucial for battery-powered devices, as it minimizes the drain on the battery when the device is in standby mode.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, ensuring reliability and longevity of the regulator.
  • Compact Package: Housed in a small 10-lead DFN package (3mm x 3mm), the LTC3568IDD#PBF is designed for space-constrained applications.

Applications

The LTC3568IDD#PBF is suitable for a broad range of applications, especially where efficient power conversion and space savings are critical. It is commonly used in portable medical devices, handheld instruments, GPS devices, and other battery-operated electronics.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3568IDD#PBF is no exception. It is designed to meet the stringent requirements of even the most demanding applications, ensuring consistent performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8102 $52.6630
155+ $0.6648 $103.0440
235+ $0.6440 $151.3400
325+ $0.6232 $202.5400
420+ $0.6024 $253.0080
560+ $0.5401 $302.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess