EN
  • EN
  • DE

LTC3602EFE#PBF

Part No LTC3602EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 2.5A SYNC 16TSSOP / Conv DC-DC 4.5V to 10V Synchronous Step Down Single-Out 0.6V to 9.5V 2.5A 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 10V
Output Voltage 0.6V
Output Voltage MAX 9.5V
Output Current 2.5A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 783463-LTC3602EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3602
Introduction Date February 11, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3602EFE#PBF CAD Model

Description

Introducing the LTC3602EFE#PBF Power Management IC

The LTC3602EFE#PBF is a high-performance, monolithic synchronous buck regulator from Linear Technology, a brand of Analog Devices renowned for its precision and quality in power management products. This power management integrated circuit (PMIC) is designed to deliver high efficiency and tight regulation under varying input voltages and load conditions, making it ideal for a wide array of applications.

Key Features

  • Wide Input Voltage Range: The LTC3602EFE#PBF operates from a 4V to 15V input voltage range, accommodating a variety of sources, including single-cell Li-Ion batteries, multiple Alkaline/NiMH cells, and automotive inputs.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to VIN, which provides flexibility for powering different components within a system.
  • High Efficiency: Its high efficiency is due to the low RDS(ON) internal switches, which can deliver up to 2.5A of continuous output current.
  • Selectable Frequency: The switching frequency is programmable via an external resistor or can be synchronized to an external clock, ranging from 300kHz to 4MHz. This allows for optimization between efficiency and external component size.
  • No RSENSE™ Operation: The device's No RSENSE feature eliminates the need for an external sense resistor, reducing system complexity and cost.
  • Thermal Performance: Packaged in a 20-lead thermally enhanced TSSOP package with exposed pad, the LTC3602EFE#PBF is designed for optimal thermal performance.

Applications

The LTC3602EFE#PBF is a versatile solution that can be used in a wide range of applications, such as:

  • Distributed Power Systems
  • Automotive Power Supplies
  • Portable Instruments
  • Industrial Supplies
  • Medical Equipment

Quality and Reliability

Linear Technology's LTC3602EFE#PBF is built with the commitment to quality and reliability that customers have come to expect from the brand. It ensures stable and reliable performance even in the toughest conditions, making it a trusted choice for engineers and designers looking for a robust power management solution.

With its advanced features and flexible design, the LTC3602EFE#PBF is a top-tier choice for anyone needing a compact, efficient, and high-performance voltage regulator for their power supply needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1630 $54.1190
30+ $3.4158 $102.4740
46+ $3.3090 $152.2140
63+ $3.2023 $201.7449
81+ $3.0955 $250.7355
109+ $2.7753 $302.5077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess