EN
  • EN
  • DE

LTC3602EUF

Part No LTC3602EUF
Manufacturer Linear Technology
Description 2.5A, 10V, Monolithic Synchronous Step-Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208818-LTC3602EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3602EUF CAD Model

Description

Product Overview: LTC3602EUF from Linear Technology

The LTC3602EUF is a high-efficiency, synchronous buck regulator from Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This compact and versatile power management solution is designed to meet the stringent power requirements of portable and space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LTC3602EUF operates from an input voltage range of 4V to 15V, making it ideal for a variety of supply sources, from single-cell Li-Ion batteries to intermediate bus voltages.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to VIN, providing flexibility for different design requirements.
  • High Efficiency: With its synchronous rectification topology, the LTC3602EUF achieves up to 95% efficiency, minimizing heat dissipation and improving battery life in portable applications.
  • High Output Current: It delivers up to 3A of continuous output current, suitable for powering a wide range of devices.
  • Compact Package: The device comes in a 24-pin QFN package (4mm x 4mm), ideal for space-constrained applications.
  • Robust Protection Features: It includes over-temperature protection, over-current protection, and short-circuit protection, ensuring reliable operation under adverse conditions.

Applications

The LTC3602EUF is particularly well-suited for portable electronic devices where efficient power conversion is critical. It can be used in applications such as:

  • Handheld Instruments
  • Portable Medical Equipment
  • Wireless Modems
  • GPS Devices
  • Point-of-Sale (POS) Terminals

Design Support

Linear Technology provides comprehensive design support for the LTC3602EUF, including datasheets, reference designs, and simulation tools. This support helps designers to rapidly integrate the regulator into their projects, reducing time-to-market and ensuring a successful implementation.

In conclusion, the LTC3602EUF from Linear Technology is an efficient, versatile, and reliable solution for a wide range of power management applications. Its performance, combined with Linear Technology's design support, makes it an excellent choice for designers looking to optimize their power systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.6865 $67.6865
3+ $55.5382 $166.6146
4+ $53.8022 $215.2088
5+ $52.0662 $260.3310
6+ $50.3314 $301.9884
8+ $45.1247 $360.9976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess