EN
  • EN
  • DE

LTC3633AIUFD#PBF

Part No LTC3633AIUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL SYNC 28QFN / Conv DC-DC 3.6V to 20V Synchronous Step Down Single-Out 0.6V to 6V 3A 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 3.6V
Voltage Input MAX 20V
Output Voltage 0.6V
Output Voltage MAX 6V
Output Current 3A
Frequency - Switching 500kHz ~ 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 783537-LTC3633AIUFD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3633A
Introduction Date September 21, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3633AIUFD#PBF CAD Model

Description

Product Overview: LTC3633AIUFD#PBF

The LTC3633AIUFD#PBF is a high-efficiency, dual-channel monolithic synchronous buck regulator from Linear Technology, designed to deliver exceptional performance for a wide array of applications. The product is well-suited for systems that require precise voltage regulation and significant power, such as telecommunications, networking equipment, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 4V to 20V, making it versatile for various supply sources.
  • Dual Output Channels: It provides two independent output channels, each capable of delivering up to 3A of continuous output current, which can be set to a voltage range between 0.6V and 5.5V.
  • High Efficiency: The LTC3633AIUFD#PBF employs synchronous rectification, which results in high efficiency that can go up to 95%. This helps in reducing the heat generation and improving system reliability.
  • Adjustable Switching Frequency: Users can program the switching frequency from 500kHz to 4MHz or synchronize it to an external clock, allowing for flexibility in optimizing the trade-off between efficiency and external component size.
  • Robust Thermal Performance: The product is offered in a 28-lead 4mm x 5mm QFN package, which provides excellent thermal performance.
  • Additional Features: Features include internal soft-start, a power good voltage monitor, overvoltage protection, and overcurrent protection, enhancing the safety and durability of the application.

Applications:

  • Portable and Battery-Powered Equipment
  • Telecommunications and Networking Devices
  • Industrial Control Systems
  • Point-of-Load Power Supplies

The LTC3633AIUFD#PBF is a highly integrated solution that minimizes the need for external components, thus simplifying the design and reducing the overall footprint of the power supply on the system board. Its robust feature set and high reliability make it an excellent choice for engineers looking for a power management solution that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1174 $60.5870
11+ $9.9425 $109.3675
16+ $9.6318 $154.1088
22+ $9.3211 $205.0642
28+ $9.0104 $252.2912
38+ $8.0783 $306.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess