Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208831-LTC3700EMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3700EMS CAD Model

Description

LTC3700EMS High Efficiency Step-Down Switching Regulator

The LTC3700EMS, a product from Linear Technology, is a high-efficiency, monolithic synchronous buck regulator using a constant frequency, current mode architecture. This versatile component is suitable for a variety of applications, including portable devices, communications equipment, and embedded systems, where efficient power conversion is required.

Key Features:

  • Versatile Input Voltage Range: The LTC3700EMS operates over a wide input range of 2.5V to 9.8V, making it flexible for use with various power sources, including single cell lithium-ion batteries.
  • High Output Current: Capable of delivering output currents up to 1.5A, this regulator can power a range of high-demand applications.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 300kHz to 2.5MHz, allowing designers to optimize the trade-off between efficiency and component size.
  • Low Dropout Operation: The 100% duty cycle low dropout operation ensures output voltage is maintained even when the input voltage is very close to the output voltage, enhancing efficiency under light loads.
  • High Efficiency: Integrated synchronous rectification improves efficiency, reducing heat generation and allowing for smaller heat sinking requirements.
  • Stable with Low ESR Ceramic Capacitors: The LTC3700EMS remains stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other types, providing better performance and reliability.

Protection Features:

  • Built-in Overtemperature Protection: The device includes overtemperature protection that safeguards the regulator from damage due to excessive heat.
  • Current Limit Protection: The LTC3700EMS features current limit protection to prevent damage from overcurrent conditions.
  • Low Battery Detection: An integrated low battery detector ensures that the device is protected from operating at dangerously low voltages.

The LTC3700EMS is available in a compact 10-lead MSOP package, which is ideal for space-constrained applications. With its advanced features and robust protection mechanisms, the LTC3700EMS is an excellent choice for designers who require a reliable and efficient power management solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention