EN
  • EN
  • DE

PIC12F1572-E/SN

Part No PIC12F1572-E/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PIC12F1572
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC12F1572-E/SN-CRL,Q13907946
Standard Package 100
Win Source Part Number 1084894-PIC12F1572-E/SN
Ultra Librarian 3D Model Ultra Librarian PIC12F1572-E/SN CAD Model

Description

Microchip Technology's PIC12F1572-E/SN Microcontroller

The PIC12F1572-E/SN is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to offer an ideal balance between performance, power efficiency, and peripheral integration. This 8-bit microcontroller, housed in an 8-pin SOIC package, is packed with advanced features that make it suitable for a wide range of applications, including industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices.

Core Features

  • CPU: The PIC12F1572-E/SN is based on Microchip's high-performance PIC architecture with a 16 MHz internal oscillator, providing the computational power needed for complex tasks without the need for external components.
  • Memory: It comes with 3.5 KB of flash program memory, 256 bytes of data memory (RAM), and 128 bytes of EEPROM, allowing for efficient program and data storage.
  • I/O Pins: With 6 general-purpose I/O pins, this MCU offers flexibility in interfacing with external peripherals and devices.

Advanced Peripherals

  • PWM: The device includes four PWM channels, enabling precise control over motor speeds, LED dimming, and other applications requiring pulse width modulation.
  • ADC: A 10-bit Analog-to-Digital Converter with up to 4 channels allows the MCU to interface with analog sensors and convert their readings into digital values for processing.
  • Communication: Integrated I2C, SPI, and UART modules facilitate serial communication with other microcontrollers, sensors, and peripheral devices.

Low-Power Operation

One of the standout features of the PIC12F1572-E/SN is its low-power capabilities. It supports multiple sleep modes, which can significantly extend battery life in portable applications. The Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) ensure reliable operation under varying conditions.

Programming and Development

Programming the PIC12F1572-E/SN is made easy with Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools provide a user-friendly interface for code development, simulation, and debugging, reducing development time and accelerating time-to-market.

Overall, the PIC12F1572-E/SN is a compact yet powerful MCU that offers a rich set of features for designers looking to build sophisticated and power-conscious electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1461 $51.5064
57+ $1.7609 $100.3713
88+ $1.7059 $150.1192
122+ $1.6509 $201.4098
157+ $1.5958 $250.5406
210+ $1.4308 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess