EN
  • EN
  • DE

LTC3713EG

Part No LTC3713EG
Manufacturer Linear Technology
Description Low Input Voltage, High Power, No RSENSE Synchronous Buck DC/DC Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208845-LTC3713EG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3713EG CAD Model

Description

The LTC3713EG is a versatile and high-performance step-down switching regulator designed by Linear Technology, now part of Analog Devices, to cater to a wide array of power management requirements. This regulator is specifically engineered to deliver fast transient response and exceptional output voltage accuracy, making it an ideal solution for demanding applications such as power distribution systems, computing devices, and telecommunications equipment.

Key Features

  • High Efficiency: With its integrated MOSFETs and advanced design, the LTC3713EG offers high efficiency, thereby reducing power loss and improving system reliability.
  • Adjustable Operating Frequency: The device allows for a user-selectable frequency range from 250kHz to 750kHz, which can be synchronized to an external clock, providing design flexibility and optimization for various applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range of 4.5V to 30V, accommodating a variety of power sources and ensuring compatibility with different system architectures.
  • Stable Output Voltage: The LTC3713EG maintains a stable output voltage with a tight regulation, even under varying load conditions, which is critical for sensitive electronic components.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the device and the system from potential damage due to excessive current draw or short-circuit conditions.
  • Thermal Protection: An internal thermal shutdown feature provides additional protection by turning off the device when it reaches an unsafe operating temperature.

Applications

The LTC3713EG's robust design and flexible features make it suitable for a wide range of applications, including:

  • High-density distributed power systems
  • Telecommunications infrastructure
  • Networking equipment
  • Servers and storage systems
  • Industrial control and automation

In conclusion, the LTC3713EG from Linear Technology stands out as a high-quality, reliable step-down switching regulator that offers both performance and versatility for designers looking to optimize power management in their electronic systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8425 $62.7400
18+ $6.4345 $115.8210
28+ $6.2335 $174.5380
39+ $6.0326 $235.2714
50+ $5.8316 $291.5800
67+ $5.2287 $350.3229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess