EN
  • EN
  • DE

LTC3737EGN

Part No LTC3737EGN
Manufacturer Linear Technology
Description Dual 2-Phase, No RSENSE DC/DC Controller with Output Tracking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208882-LTC3737EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3737EGN CAD Model

Description

Product Overview: LTC3737EGN

The LTC3737EGN is a high-performance, dual PolyPhase® synchronous step-down switching regulator controller designed by Linear Technology, a leading company in the field of analog integrated circuits. This advanced controller is specifically tailored for precision voltage regulation in a wide array of applications, including computing systems, telecommunications, and industrial equipment.

Key Features

  • Dual Channel Operation: The LTC3737EGN operates two channels with a phase-lockable fixed frequency ranging from 250kHz to 550kHz, providing flexibility and high efficiency for dual output applications.
  • High Efficiency: It is designed for high efficiency with a powerful 1.1Ω onboard all N-channel gate drivers, making it ideal for converting power from a high voltage source to low voltage outputs.
  • Precision Output Voltage: The output voltage is accurate to within ±1% over a temperature range of -40°C to 85°C, ensuring reliable and consistent performance.
  • OPTI-LOOP® Compensation: The LTC3737EGN features OPTI-LOOP compensation, which allows the transient response to be optimized over a wide range of output capacitances and ESR values.
  • Tracking and Soft-Start Capabilities: It includes tracking and soft-start capabilities to provide a controlled startup sequence, minimizing stress on the power supply during the initial power-up.
  • Protection Features: The device comes with robust protection features, including overvoltage protection, undervoltage lockout, and foldback current limiting, enhancing the safety and durability of the end application.

Package and Availability

The LTC3737EGN is offered in a compact 28-lead SSOP package, which is suitable for space-constrained applications while providing ample thermal performance. Linear Technology ensures the availability of this product, catering to the needs of diverse market segments seeking high-quality power management solutions.

Applications

Due to its versatility and high performance, the LTC3737EGN is an excellent choice for use in multiple applications, including:

  • Point of Load Power Supplies
  • Telecom and Networking Equipment
  • Industrial and Automotive Power Systems
  • Portable and Battery-Operated Devices

With its advanced features and reliable operation, the LTC3737EGN from Linear Technology stands out as a superior choice for engineers and designers looking to implement efficient power management in their systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.6897 $80.0691
6+ $21.8988 $131.3928
9+ $21.2150 $190.9350
12+ $20.5301 $246.3612
15+ $19.8464 $297.6960
20+ $17.7928 $355.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess