EN
  • EN
  • DE

LTC3786IUD#PBF

Part No LTC3786IUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 105kHz ~ 760kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 783632-LTC3786IUD#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3786IUD#PBF CAD Model

Description

Product Overview: LTC3786IUD#PBF

The LTC3786IUD#PBF is a high-performance, dual-phase synchronous step-up DC/DC controller from Linear Technology, designed to efficiently regulate output voltages from an input source as low as 4.5V and up to 38V. This makes the LTC3786IUD#PBF an ideal choice for applications that require a stable and high voltage output from a lower voltage source, such as battery-powered devices, automotive equipment, industrial systems, and telecommunications infrastructure.

This controller integrates powerful 1.1Ω N-channel MOSFET gate drivers, which can drive large power FETs to deliver significant currents with minimal loss, ensuring high efficiency in power conversion. The LTC3786IUD#PBF operates with a selectable fixed frequency between 50kHz to 900kHz or can be synchronized to an external clock within the same range, allowing for flexibility in design and optimization of the power supply for performance or component size.

The LTC3786IUD#PBF features phase-lockable frequency modulation (Phase-Lock Loop, PLL) for noise-sensitive applications, ensuring minimal interference with other circuits. The device also offers current mode control which provides excellent line and load transient response. The output voltage can be precisely regulated to as high as 60V, with a differential output voltage sensing capability that ensures accurate voltage regulation at the point of load despite voltage drops due to PCB traces.

Other notable features of the LTC3786IUD#PBF include its ability to power up from a prebiased output without causing a reverse current, a feature particularly important in battery applications. It also has a low shutdown current of under 15μA, which enhances the efficiency of the overall system in standby modes. Additionally, the controller provides programmable soft-start, overvoltage protection, and a power good signal, contributing to the safety and reliability of the end application.

The LTC3786IUD#PBF is available in a compact 20-lead QFN package, which is suitable for space-constrained applications while providing adequate thermal performance. It operates over an industrial temperature range from -40°C to 125°C, ensuring consistent performance in a wide range of environments and applications.

In summary, the LTC3786IUD#PBF from Linear Technology is a versatile and robust power management solution that offers high efficiency, precision, and advanced features for demanding applications that require a step-up voltage conversion.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3943 $56.9715
11+ $9.3492 $102.8412
17+ $9.0570 $153.9690
23+ $8.7649 $201.5927
30+ $8.4727 $254.1810
40+ $7.5962 $303.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess