EN
  • EN
  • DE

LTC3803IS6-5#TRPBF

Part No LTC3803IS6-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 8.1 V
Frequency - Switching 200kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package TSOT-23-6
Win Source Part Number 128699-LTC3803IS6-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3803IS6-5#TRPBF CAD Model

Description

The LTC3803IS6-5#TRPBF is a high-performance, constant frequency, current mode flyback DC/DC controller from Linear Technology, designed to simplify the implementation of a compact and efficient power supply. This device is tailored for applications requiring a minimal number of external components, making it an ideal solution for space-constrained environments.

Key Features

  • Constant Frequency Operation: The LTC3803IS6-5#TRPBF operates at a fixed frequency of 200kHz, providing a predictable noise spectrum and simplifying the filtering of noise-sensitive applications.
  • Wide Input Voltage Range: This controller accommodates a broad input voltage range, making it versatile for various applications, from portable devices to industrial systems.
  • Low Startup and Operating Current: The device boasts a low startup current of just 10µA and an operating current of 2mA, enhancing the efficiency of the overall power supply.
  • Current Mode Operation: The current mode control scheme ensures fast transient response and excellent loop stability.
  • No Transformer Third Winding or Opto-Isolator Required for Regulation: The LTC3803IS6-5#TRPBF eliminates the need for complex feedback mechanisms, simplifying design and reducing component count.
  • Internal Soft-Start: The built-in soft-start function minimizes inrush current during startup, contributing to the reliability and longevity of the system.
  • Thermal Protection: Over-temperature protection is integrated to safeguard the device under extreme operating conditions.

Applications

The LTC3803IS6-5#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Isolated Telecom Power Supplies
  • Industrial Power Supplies
  • Power Over Ethernet (PoE) Systems
  • Secondary Side Regulation
  • Portable Devices

Product Packaging

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. The LTC3803IS6-5#TRPBF is also available in tape and reel packaging (TRPBF suffix) for automated assembly processes, ensuring efficient manufacturing and reduced production costs.

With its robust feature set and compact form factor, the LTC3803IS6-5#TRPBF from Linear Technology stands out as a high-performance solution for efficient power supply design in a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9287 $55.4296
18+ $5.6851 $102.3318
28+ $5.5075 $154.2100
38+ $5.3298 $202.5324
49+ $5.1522 $252.4578
65+ $4.6192 $300.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess