EN
  • EN
  • DE

LTC3807EUDC#PBF

Part No LTC3807EUDC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20QFN / DC/DC Cntrlr Single-OUT Step Down 750kHz Automotive 20-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 50kHz ~ 900kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x4)
Win Source Part Number 783649-LTC3807EUDC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3807
Introduction Date August 08, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3807EUDC#PBF CAD Model

Description

The LTC3807EUDC#PBF is a high-efficiency, synchronous step-down DC/DC converter designed and manufactured by Linear Technology, a leader in high performance analog integrated circuits. This robust power management IC is specifically engineered to deliver continuous output currents with a high degree of accuracy, making it an ideal choice for a wide range of applications including computing systems, telecommunications, industrial instrumentation, and automotive electronics.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4.5V to 38V, making it suitable for a variety of supply sources, including multi-cell batteries and industrial power rails.
  • High Efficiency: Its synchronous operation allows for up to 95% efficiency, reducing heat generation and improving system reliability.
  • No RSENSE Operation: The LTC3807EUDC#PBF can operate without the need for an external sense resistor, simplifying the design and reducing the overall solution footprint.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 300kHz to 2MHz or synchronized to an external clock, providing design flexibility to optimize for efficiency or component size.
  • Low Dropout Operation: The 100% duty cycle capability allows for low dropout operation, which is critical for applications requiring continuous operation as power sources diminish.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and overtemperature protection to ensure the longevity and reliability of the end application.

Applications

  • Automotive Electronics
  • Telecommunications Infrastructure
  • Industrial Systems
  • Networking Equipment
  • Distributed Power Systems
  • Portable Devices

The LTC3807EUDC#PBF is offered in a compact QFN-16 package, which is highly suitable for space-constrained applications. With its rich feature set and high performance, this DC/DC converter from Linear Technology stands as a reliable and versatile solution for a myriad of power management requirements.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3495 $55.0485
7+ $15.0560 $105.3920
11+ $14.5855 $160.4405
15+ $14.1150 $211.7250
19+ $13.6445 $259.2455
25+ $12.2330 $305.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,810 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess