EN
  • EN
  • DE

LTC3812IFE-5#PBF

Part No LTC3812IFE-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP / DC/DC Cntrlr Single-OUT Step Down 1000kHz Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.35 V ~ 14 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 783664-LTC3812IFE-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3812-5
Introduction Date April 16, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3812IFE-5#PBF CAD Model

Description

Linear Technology LTC3812IFE-5#PBF High Performance Step-Up DC/DC Controller

The LTC3812IFE-5#PBF is a high-performance, synchronous step-up DC/DC controller manufactured by Linear Technology, now part of Analog Devices. This advanced power management integrated circuit is designed to efficiently manage and convert lower voltage inputs to higher voltage outputs, which is essential for a wide range of electronic applications.

With its wide input voltage range of 4V to 60V, the LTC3812IFE-5#PBF ensures compatibility with various power sources, making it a versatile choice for designers. This product is particularly well-suited for applications that require a fixed 5V output, thanks to its precision reference voltage. The device is capable of producing a stable and precise output, even under variable load conditions, which is critical for sensitive electronics that demand consistent power delivery.

One of the key features of the LTC3812IFE-5#PBF is its powerful 1.5Ω onboard N-channel MOSFET gate drivers. These drivers enable the use of high-power external MOSFETs, ensuring efficient power conversion with minimal heat generation. The controller's constant frequency current mode architecture provides excellent line and load transient response, which is crucial for maintaining performance across different operating conditions.

The LTC3812IFE-5#PBF also boasts a range of protective features to ensure the longevity and reliability of the end application. These include overvoltage protection, undervoltage lockout, and thermal shutdown, which safeguard the device from potential damage caused by abnormal operating conditions. Additionally, the controller includes programmable soft-start, which reduces inrush current during startup, further enhancing the system's stability and reliability.

Enclosed in a thermally efficient FE package, the LTC3812IFE-5#PBF is designed to operate in challenging environments, making it suitable for industrial, automotive, and telecommunications applications. Its compact form factor allows for integration into space-constrained designs without compromising on performance.

In summary, the LTC3812IFE-5#PBF from Linear Technology is a robust and reliable step-up DC/DC controller that provides designers with a high level of performance, flexibility, and protection for their power conversion needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Infineon Technologies
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3173 $53.0768
37+ $2.7219 $100.7103
57+ $2.6368 $150.2976
79+ $2.5518 $201.5922
102+ $2.4667 $251.6034
136+ $2.2115 $300.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess