EN
  • EN
  • DE

LTC3813EG#TRPBF

Part No LTC3813EG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.35 V to 14 V
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 120085-LTC3813EG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3813EG#TRPBF CAD Model

Description

The LTC3813EG#TRPBF is a high-performance step-down switching regulator controller from Linear Technology that is designed to drive all N-channel power MOSFET stages. It is a robust and versatile component that is well-suited for applications requiring high power efficiency and a compact footprint.

Key Features

  • Wide Input Voltage Range: This controller can handle a wide input voltage range from 4.5V to 38V, making it ideal for a variety of applications, including industrial, automotive, and telecommunications power systems.
  • Powerful Output: It is capable of producing an output voltage range from 0.8V to VIN, ensuring flexibility and suitability for a wide range of uses.
  • No Current Sense Resistor Required: The LTC3813EG#TRPBF utilizes a current mode control operation which eliminates the need for a current sense resistor, optimizing efficiency and reducing overall system cost.
  • Adjustable Operating Frequency: The operating frequency is adjustable from 100kHz to 750kHz, or it can be synchronized to an external clock, allowing for design flexibility and optimization of the power supply design.
  • Robust Protection Features: It includes features such as overvoltage protection, undervoltage lockout, and thermal shutdown, which contribute to the safe operation of the end application.

Applications

The LTC3813EG#TRPBF is suitable for a wide range of applications, particularly where high efficiency and compact design are required. It is often used in:

  • Telecommunication equipment
  • Data communication systems
  • Industrial systems
  • Automotive power systems
  • High-density power supplies

Package and Quality

The LTC3813EG#TRPBF comes in a 28-lead SSOP package, which is designed for space-constrained applications. The product is RoHS compliant and is manufactured by Linear Technology under strict quality control standards, ensuring high reliability and performance for critical applications.

Overall, the LTC3813EG#TRPBF is a high-quality, efficient, and flexible solution for your power control needs, backed by the renowned expertise and reliability of Linear Technology.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3303 $50.6606
5+ $20.7838 $103.9190
8+ $20.1343 $161.0744
11+ $19.4848 $214.3328
14+ $18.8353 $263.6942
18+ $16.8869 $303.9642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess