EN
  • EN
  • DE

LTC3837IFE

Part No LTC3837IFE
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828656-LTC3837IFE
Ultra Librarian 3D Model Ultra Librarian LTC3837IFE CAD Model

Description

Linear Technology's LTC3837IFE - High Performance Step-Down Switching Regulator

The LTC3837IFE from Linear Technology is a versatile and high-efficiency synchronous step-down DC/DC controller that is designed to drive all N-channel power MOSFET stages. It is a robust power management solution that is ideal for applications requiring efficient power distribution and tight regulation across varying load conditions.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4.5V to 38V, making it suitable for a variety of supply sources, including automotive batteries, industrial supplies, and more.
  • Versatile Output Voltage: Users can set the output voltage from 0.6V to 5.5V, allowing for a wide range of applications in different voltage domains.
  • Powerful Performance: The LTC3837IFE can deliver output currents upwards of several tens of amperes, depending on the external components and cooling measures employed.
  • High Efficiency: A constant-frequency current mode architecture with MOSFET gate voltage optimization ensures high efficiency across a wide range of load conditions.
  • Optimal Control: The device features a phase-lockable frequency of 250kHz to 770kHz or it can be synchronized to an external clock for noise-sensitive applications.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, ensuring the safety and reliability of the system under various fault conditions.
  • Thermal Management: The LTC3837IFE is offered in a thermally enhanced TSSOP-38 package, which aids in managing heat dissipation for high-power applications.

Applications:

The LTC3837IFE is a perfect choice for a broad array of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Power Supplies
  • Datacom and Telecom Systems
  • High-Density Distributed Power Systems

Conclusion:

With its comprehensive feature set, the LTC3837IFE by Linear Technology stands out as a high-performance, adaptable, and reliable solution for modern power management challenges. Its ability to provide stable power in a compact footprint makes it a top choice for engineers and designers looking to optimize their power systems across a range of industries.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess