EN
  • EN
  • DE

LTC3850GN

Part No LTC3850GN
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303414-LTC3850GN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3850GN CAD Model

Description

LTC3850GN Dual Output Synchronous Step-Down DC/DC Controller

The LTC3850GN is a high-performance, dual synchronous step-down DC/DC controller designed by Linear Technology to drive all N-channel power MOSFET stages. Its precision operation and flexible design make it an ideal choice for a variety of applications, including power distribution systems, industrial supplies, and telecommunications equipment.

Key Features:

  • Wide Input Voltage Range: The LTC3850GN operates from a 4.5V to 24V input voltage range, making it suitable for a variety of supply sources, from standard 5V rails to intermediate bus voltages.
  • Dual Output Channels: It provides two outputs that can be set from 0.8V to 5.5V, allowing for a wide range of output voltages to accommodate different digital ICs and applications.
  • High Efficiency: With its synchronous operation, the LTC3850GN reduces power losses by driving external N-channel MOSFETs, enhancing system efficiency especially in light load conditions.
  • Fast Transient Response: The controller's high bandwidth error amplifier and phase-locked loop (PLL) design contribute to a fast transient response, maintaining stable output voltages during rapid load changes.
  • Adjustable Switching Frequency: The switching frequency is programmable from 250kHz to 750kHz or can be synchronized to an external clock for noise-sensitive applications.
  • Current Mode Operation: Provides excellent line and load transient response and cycle-by-cycle current limiting for protection.
  • Integrated Features: The LTC3850GN includes features such as a power good signal, an onboard LDO for IC power and gate drive, and soft-start capability to prevent inrush current during startup.
  • Thermal Protection: The device is equipped with over-temperature protection to safeguard against excessive heat conditions.

Package and Reliability:

The LTC3850GN is offered in a compact 28-lead SSOP package, providing a space-saving solution for densely packed circuit boards. Linear Technology ensures high reliability and performance, making the LTC3850GN a trusted choice for demanding power management tasks.

Applications:

With its robust feature set and flexible design, the LTC3850GN is suitable for a wide range of applications, including distributed power systems, networking equipment, portable devices, and industrial hardware, where efficient power conversion and tight voltage regulation are critical.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1938 $58.7132
34+ $3.4419 $117.0246
52+ $3.3345 $173.3940
72+ $3.2259 $232.2648
93+ $3.1185 $290.0205
124+ $2.7963 $346.7412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess