EN
  • EN
  • DE

LTC3857EUH

Part No LTC3857EUH
Manufacturer Linear Technology
Description Low IQ, Dual, 2-Phase Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208954-LTC3857EUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3857EUH CAD Model

Description

Introducing the LTC3857EUH: A High Performance Dual Output Synchronous Step-Down DC/DC Controller

The LTC3857EUH is a versatile and powerful dual output synchronous step-down DC/DC controller designed by Linear Technology to meet the demands of modern high-performance power conversion applications. This advanced controller is housed in a compact QFN-32 package, making it suitable for space-constrained environments while delivering robust power management capabilities.

Key Features of the LTC3857EUH

  • Wide Input Voltage Range: The LTC3857EUH operates from a 4.5V to 38V input voltage range, accommodating a variety of supply sources, including intermediate bus voltages and battery-powered applications.
  • Dual Output Channels: It offers two synchronous step-down channels that can deliver output voltages as low as 0.8V, enabling it to power the latest low-voltage digital ICs.
  • High Efficiency: The device features a powerful 1.1Ω onboard N-channel MOSFET gate drivers, ensuring high efficiency and reducing the need for external components.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 770kHz or synchronize it to an external clock through the MODE/SYNC pin, providing design flexibility and optimization of component sizes.
  • Current Mode Operation: The LTC3857EUH utilizes current mode control for fast transient response and excellent loop stability.
  • Programmable Soft-Start: To prevent inrush current during startup, the device features a programmable soft-start function.
  • Robust Protection Features: It includes overvoltage, undervoltage lockout, and overcurrent protection, ensuring safe and reliable operation under abnormal conditions.

Applications

The LTC3857EUH is ideal for a range of applications, including:

  • Telecommunications and Networking Equipment
  • Industrial Systems
  • Automotive Power Systems
  • Datacom and Storage Systems
  • Distributed Power Systems

With its advanced features and flexible design options, the LTC3857EUH from Linear Technology stands out as a top choice for engineers seeking a reliable and high-performance dual output synchronous step-down controller. Whether for new designs or upgrading existing power systems, the LTC3857EUH is tailored to deliver precision, efficiency, and versatility.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7725 $58.6350
15+ $8.0192 $120.2880
23+ $7.7685 $178.6755
31+ $7.5179 $233.0549
40+ $7.2673 $290.6920
54+ $6.5154 $351.8316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess