Linear Technology LTC3883EUH - Power Management IC
The LTC3883EUH from Linear Technology is a sophisticated power management integrated circuit (IC) designed to deliver precision voltage regulation and monitoring. It is a part of Linear Technology's extensive portfolio of power management solutions, catering to a broad range of applications including telecommunications, data communication systems, and industrial equipment.
Key Features
- Integrated Digital Power System Management: The LTC3883EUH features advanced digital power system management capabilities, allowing for real-time monitoring and control over the power system through a PMBus-compatible serial interface.
- High Performance: This IC provides high-efficiency step-down voltage regulation with a peak efficiency that minimizes heat generation and power loss, making it ideal for high-performance systems.
- Programmable Voltage Output: The output voltage is programmable via the PMBus interface or external resistors, providing design flexibility to meet specific application requirements.
- Robust Protection Features: It includes overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring reliable operation under various conditions.
- Compact Package: Housed in a 5mm x 7mm QFN package, the LTC3883EUH is designed for space-constrained applications without compromising performance.
Applications
The LTC3883EUH is suitable for a variety of applications where precise power control and management are crucial. Some of these applications include:
- High-density distributed power systems
- Advanced computing and server applications
- Networking equipment such as routers and switches
- Industrial and medical equipment
- Telecommunications infrastructure
Technical Specifications
- Input Voltage Range: 4.5V to 24V
- Output Voltage Range: 0.5V to 5.5V
- Maximum Output Current: Up to 20A
- Switching Frequency: Programmable from 250kHz to 1MHz
- Operating Temperature Range: -40°C to 125°C
In summary, the LTC3883EUH from Linear Technology represents a state-of-the-art solution for power management, combining digital control, robust protection, and high efficiency in a compact form factor. Its advanced features make it an excellent choice for engineers looking to optimize their power systems for both performance and reliability.