LTC3878EGN#PBF - Dual Output Multiphase Synchronous Step-Down DC/DC Controller
The LTC3878EGN#PBF is a high-performance dual output synchronous step-down DC/DC controller from Linear Technology, designed to deliver precision voltage regulation and efficient power conversion. This controller is ideal for a wide range of applications, including computing systems, telecommunications, networking equipment, and industrial applications.
Key Features:
- Phase-Lockable Fixed Frequency: The LTC3878 operates at a selectable fixed frequency between 250kHz and 770kHz and can be synchronized to an external clock within the same range, ensuring low noise and easy filtering.
- Current Mode Operation: It provides excellent line and load transient response with its current mode operation.
- Dual N-Channel MOSFET Synchronous Drive: The LTC3878 can directly drive N-channel MOSFETs, which facilitates high efficiency due to reduced switching losses and the elimination of the need for external diodes.
- Output Voltage Tracking: Both outputs can track each other or external voltage signals, allowing for controlled startup sequences and the ability to handle complex power supply requirements.
- Ratiometric or Absolute Voltage Tracking: Flexible tracking options are available, accommodating various system demands.
- OPTI-LOOP® Compensation: This feature minimizes the output voltage overshoot and allows the transient response to be optimized over a wide range of output capacitances and ESR values.
Product Specifications:
- Voltage Range: The LTC3878EGN#PBF operates from a 4.5V to 38V input voltage range, making it suitable for a variety of supply voltages.
- Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 90% of VIN, providing flexibility for different output requirements.
- Thermal Performance: Encased in a 28-lead SSOP package, it offers excellent thermal performance for its class.
- Protection Features: It includes overvoltage, overcurrent, and over-temperature protection for safe operation under abnormal conditions.
The LTC3878EGN#PBF is a versatile and robust controller that simplifies the design of complex power systems with its dual output capability and comprehensive feature set. Its precision control and high efficiency make it an excellent choice for designers looking to optimize power management in their next project.