EN
  • EN
  • DE

LTC3879IUD#PBF

Part No LTC3879IUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down Automotive 16-Pin QFN EP Tube / IC REG CTRLR BUCK 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 783797-LTC3879IUD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3879
Introduction Date March 09, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3879IUD#PBF CAD Model

Description

Product Overview: LTC3879IUD#PBF

The LTC3879IUD#PBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology that delivers precision power regulation in a compact and efficient package. Designed to cater to a wide range of applications including industrial, automotive, and telecommunication systems, this controller stands out for its robustness and versatility.

Key Features

  • Wide Input Voltage Range: The LTC3879IUD#PBF operates with an input voltage range of 4.5V to 38V, making it suitable for a broad spectrum of power sources.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 50kHz to 900kHz, or it can be synchronized to an external clock within the same range, allowing for flexibility in design and optimization of efficiency and component size.
  • Dual N-Channel MOSFET Synchronous Drive: The controller drives N-channel MOSFETs in a synchronous rectification configuration, which enhances efficiency by reducing switching losses.
  • Low Shutdown Current: It features a very low shutdown current of under 1µA, which is ideal for battery-operated systems where power conservation is crucial.
  • Robust Thermal Performance: The LTC3879IUD#PBF is offered in a thermally efficient 20-lead QFN package that ensures reliable operation even in high temperature environments.

Protection Features

  • Overvoltage Protection: The device provides overvoltage protection that safeguards the system against voltage spikes.
  • Overcurrent Protection: An adjustable overcurrent protection mechanism helps prevent damage due to excessive current draw.
  • Thermal Protection: An internal thermal shutdown function activates to prevent overheating, ensuring the longevity of the device.

Applications

The LTC3879IUD#PBF's versatility makes it an excellent choice for a range of applications, including:

  • Power distribution systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Industrial control systems
  • Datacom and storage systems

In summary, the LTC3879IUD#PBF from Linear Technology is a powerful, adaptable, and reliable controller that offers advanced features for efficient power management in demanding applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0698 $50.3490
13+ $8.2624 $107.4112
19+ $8.0042 $152.0798
26+ $7.7460 $201.3960
34+ $7.4878 $254.5852
45+ $6.7132 $302.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,178 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess