Products specifications Report Issue?

Reference Date Code 12+
Reference case TSSOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724778-LTC3891EFE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3891EFE CAD Model

Description

LTC3891EFE - High Performance DC/DC Converter

The LTC3891EFE is a robust, high voltage, synchronous step-down DC/DC switching regulator designed by Linear Technology to deliver high efficiency and performance for a wide range of applications. This versatile component is engineered to convert a higher input voltage to a lower output voltage with a remarkable degree of precision and stability, making it an excellent choice for industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The LTC3891EFE operates from an input voltage range of 4.5V to 60V, making it suitable for use in systems with fluctuating or unregulated input power.
  • High Efficiency: With its synchronous rectification capability and low dropout operation, this regulator achieves efficiency as high as 95%, minimizing heat generation and power loss.
  • Dual Output Channels: It features dual N-channel MOSFET synchronous drive, which allows for a simplified layout and the use of low RDS(ON) external MOSFETs to further enhance efficiency.
  • Adjustable Switching Frequency: The LTC3891EFE offers an adjustable switching frequency from 50kHz to 900kHz, which can also be synchronized to an external clock, providing flexibility in optimizing performance for specific applications.
  • Robust Protection Features: It includes overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions.

Applications

The LTC3891EFE is ideal for a variety of demanding applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications infrastructure
  • High-density distributed power systems

Package and Reliability

The LTC3891EFE is offered in a compact 20-lead TSSOP package with an exposed pad for enhanced thermal performance. Linear Technology's commitment to high-quality manufacturing ensures that this regulator will provide reliable performance in the toughest environments.

Overall, the LTC3891EFE is a high-performance solution for systems requiring efficient power conversion, robust operation, and high reliability. Its comprehensive feature set and flexible design make it an excellent choice for engineers looking to optimize their power systems for efficiency and durability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5607 $62.2428
7+ $14.5758 $102.0306
11+ $14.0834 $154.9174
16+ $13.0985 $209.5760
20+ $12.6061 $252.1220
25+ $12.1137 $302.8425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention