Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208998-LTC4064EMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4064EMSE CAD Model

Description

The LTC4064EMSE from Linear Technology is a highly integrated solution for lithium-ion/polymer battery charging and management. Designed with precision and efficiency in mind, this standalone linear charger is capable of charging a single cell with a programmable charge current up to 800mA. The LTC4064EMSE is housed in a compact MSOP-10 package, making it ideal for space-constrained portable applications.

Key Features

  • Adjustable Charge Current: Users can set the charge current from 50mA to 800mA through a single external resistor, providing flexibility for various battery capacities and thermal environments.
  • Automatic Recharge: The device initiates a new charging cycle if the battery voltage falls below an internal threshold, ensuring the battery remains fully charged.
  • No External MOSFET, Sense Resistor, or Blocking Diode Required: The LTC4064EMSE simplifies design and minimizes external component count, which is crucial for compact electronic designs.
  • Thermal Regulation: To protect the battery and the charger during high power or high ambient conditions, the LTC4064EMSE includes thermal regulation that automatically reduces charge current.
  • Charge Status Output: A status pin provides a simple indication of the charging process, which can be used to display charge status or interface with a microcontroller.

Applications

  • Portable Electronics
  • Wearable Devices
  • Medical and Health Monitoring Devices
  • Bluetooth Headsets
  • GPS Devices

Technical Specifications

The LTC4064EMSE operates over a wide input voltage range from 4.25V to 8V and can charge batteries with a nominal voltage of 4.2V. Its precision charge voltage accuracy is ±1% and it features an end-of-charge control that signals when the charge current drops below 10% of the programmed value.

Quality and Reliability

Linear Technology is known for its high-quality products, and the LTC4064EMSE is no exception. It is designed for robust operation and long-term reliability, making it a trusted choice for critical and demanding battery charging applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1492 $57.0444
17+ $6.6866 $113.6722
26+ $6.4776 $168.4176
36+ $6.2686 $225.6696
47+ $6.0598 $284.8106
62+ $5.4329 $336.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,200 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention