Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208999-LTC4065EDC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4065EDC CAD Model

Description

Linear Technology LTC4065EDC - A Compact, Standalone Linear Li-Ion Battery Charger

The LTC4065EDC from Linear Technology is a highly integrated, standalone linear battery charger specifically designed for single-cell lithium-ion batteries. Its small package and low external component count make it an ideal choice for portable applications where space is at a premium. With its advanced features and efficient charging capabilities, the LTC4065EDC ensures safe and reliable charging for your battery-powered devices.

Key Features

  • Compact Design: The LTC4065EDC comes in a tiny 6-pin DFN package, measuring just 2mm x 2mm, which is perfect for space-constrained applications.
  • Adjustable Charge Current: The device allows for programmable charge current up to 950mA through a single external resistor, providing flexibility and precision for various battery capacities.
  • Integrated Thermal Regulation: To protect against overheating, the LTC4065EDC includes an internal thermal regulation mechanism that automatically reduces charge current under high temperature conditions.
  • High Efficiency: The charger operates with a low dropout voltage, ensuring efficient charging even with a limited power supply voltage.
  • Automatic Recharge: Once the battery voltage falls below a preset threshold after a full charge, the LTC4065EDC automatically initiates a new charging cycle, keeping your battery topped up.
  • Charge Status Output: An onboard charge status output allows for easy monitoring of the charging process, which can be used to drive an external LED indicator.
  • Protection Features: Comprehensive safety features include overvoltage protection, thermal shutdown, and automatic recharge, ensuring the longevity and safety of your battery.

Applications

The LTC4065EDC is suitable for a wide range of portable electronic devices, including:

  • Smartphones and PDAs
  • Digital Cameras
  • Portable Media Players
  • Bluetooth Headsets
  • Wearable Technology
  • GPS Devices

With its ease of integration, robust charging capabilities, and compact size, the LTC4065EDC from Linear Technology stands out as a comprehensive charging solution for single-cell Li-Ion batteries in modern portable electronics.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2046 $57.6138
7+ $15.7576 $110.3032
10+ $15.2652 $152.6520
14+ $14.7728 $206.8192
18+ $14.2804 $257.0472
24+ $12.8031 $307.2744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,776 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention