EN
  • EN
  • DE

LTC4075XEDD

Part No LTC4075XEDD
Manufacturer Linear Technology
Description Dual Input USB/AC Adapter Standalone Li-Ion Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209008-LTC4075XEDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4075XEDD CAD Model

Description

The LTC4075XEDD from Linear Technology is a highly versatile and efficient lithium-ion battery charger designed to accommodate the charging needs of modern portable devices. This advanced charger integrates a linear charger with dual input power capability, allowing it to draw power from either a USB port or an AC adapter.

Key Features

  • Dual Input Power: The LTC4075XEDD supports charging from both USB and AC adapter sources, automatically prioritizing the higher voltage source for efficient charging.
  • PowerPath Control: This feature enables the device to supply the load while simultaneously charging the battery, ensuring uninterrupted operation of the portable device.
  • Programmable Charge Current: The charge current can be programmed up to 950mA, allowing for customization based on the specific battery being used.
  • High Efficiency: The LTC4075XEDD boasts high charging efficiency, which minimizes heat generation and speeds up the charging process.
  • Thermal Regulation: To ensure safety and maintain longevity of the battery, the charger includes thermal regulation, which reduces charge current in the event of excessive heat.
  • Battery Conditioning: The device includes a battery conditioning feature that gradually builds up the charge current for deeply discharged batteries, protecting them from damage.
  • Status Indicators: Built-in status pins provide real-time feedback on the charging process, including charge termination and fault conditions.

Applications

The LTC4075XEDD is ideal for a wide range of portable electronic devices, such as smartphones, tablets, portable media players, and other USB-powered gadgets. Its compact design and comprehensive feature set make it an excellent choice for space-constrained applications where efficient charging is critical.

Package and Availability

Encased in a small 12-lead DFN package, the LTC4075XEDD optimizes board space without sacrificing performance. This product is available for purchase through various distributors, ensuring easy integration into existing and new designs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.2362 $103.2362
2+ $99.9063 $199.8126
3+ $96.5765 $289.7295
5+ $86.5857 $432.9285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess