Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Ground Reference (Virtual)
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 100μVrms
Voltage - Input 4 V ~ 40 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1269391-TLE2425ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLE2425
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLE2425ID CAD Model

Description

Overview of Texas Instruments TLE2425ID Precision Voltage Reference

The Texas Instruments TLE2425ID is a monolithic, precision voltage reference designed to offer both high performance and reliability for a wide array of applications. This integrated circuit is part of the TLE2425 series, known for its precision voltage references which are used in various electronic systems requiring a stable and accurate reference voltage.

Key Features

  • Precision Reference Voltage: The TLE2425ID provides a fixed 2.5V output with a high level of accuracy and stability over temperature and time, making it ideal for precision applications.
  • Low Output Noise: It boasts a low noise output, which is crucial for sensitive electronic applications where signal integrity is paramount.
  • Wide Operating Range: The device operates over a broad range of input voltages and temperatures, ensuring versatility across different environments and systems.
  • Low Dropout Voltage: The TLE2425ID features a low dropout voltage, enhancing its efficiency and making it suitable for battery-powered devices.
  • High Output Current: It can supply a high output current, making it capable of driving heavier loads when necessary.

Applications

The TLE2425ID is commonly used in applications requiring a stable reference voltage, such as:

  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable Instrumentation
  • Power Supplies
  • Battery-Operated Equipment

Package and Quality

The device is offered in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). The TLE2425ID is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a range of conditions.

With its combination of precision, low noise, and versatility, the Texas Instruments TLE2425ID is a top choice for engineers and designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE, / Shunt Voltage Reference IC Fixed 10V V ±0.1% 15 mA TO-92-3
Lowest to $4.0017
ECAD model for LM4040AIZ-10.0
Analog Devices Inc.
IC VREF SERIES PREC 2.5V SOT23-3 / Voltage Reference IC V SOT-23-3
Lowest to $3.7155
ECAD model for ADR381ART-REEL7
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.5753
ECAD model for ADR392AUJZ-R2
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432ACTB0G
Analog Devices Inc.
Ultralow Noise, LDO XFET Voltage References with Current Sink and Source | IC VREF SERIES 2.048V 8SOIC
Lowest to $19.2046
ECAD model for ADR440BRZ
STMicroelectronics
IC VREF SHUNT 1.225V SOT23
Lowest to $0.9362
ECAD model for TS824ILT-1.2
STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.3065
ECAD model for TS3431ILT
Analog Devices Inc.
High Precision 10 V IC Reference
Lowest to $109.3625
ECAD model for AD581UH
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $1.8012
ECAD model for TS431BIYLT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3462 $52.1544
29+ $3.5661 $103.4169
44+ $3.4547 $152.0068
60+ $3.3432 $200.5920
78+ $3.2318 $252.0804
104+ $2.8975 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,800 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention