EN
  • EN
  • DE

LTC4078EDD-2

Part No LTC4078EDD-2
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1044+Rohs
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 747002-LTC4078EDD-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4078EDD-2 CAD Model

Description

The LTC4078EDD-2 is a highly versatile, dual-input USB compatible lithium-ion/polymer battery charger integrated circuit designed by Linear Technology. This advanced charging solution is perfect for portable electronic devices that require efficient and reliable battery management.

Key Features:

  • Dual Input Power Sources: The LTC4078EDD-2 can charge from both USB and a high voltage adaptor, automatically prioritizing the input sources without the need for external control pins.
  • Wide Input Voltage Range: It operates across a wide range of input voltages, from 4.35V to 22V, providing flexibility in choosing the power source.
  • Adjustable Charging Rate: The charge current is programmable up to 950mA from the USB input and up to 1.5A from the high voltage input, allowing for customized charging profiles.
  • High Efficiency: The LTC4078EDD-2 features a high-efficiency, synchronous buck regulator architecture that minimizes heat generation and improves overall power management.
  • Thermal Regulation: To ensure safety and reliability, the device includes thermal regulation that reduces the charge current if the internal temperature exceeds a preset threshold.
  • Multiple Safety Features: The charger provides a suite of safety features, including automatic recharge, overvoltage protection, and a charge status indicator.
  • Compact Package: Housed in a 3mm x 3mm DFN package, the LTC4078EDD-2 is designed to save space on portable device circuit boards.

Applications:

The LTC4078EDD-2 is ideal for a variety of applications that demand efficient power management and a compact footprint. It is commonly used in handheld devices, medical equipment, and any portable battery-powered electronics that utilize single-cell lithium-ion or lithium-polymer batteries.

Conclusion:

With its dual-input design, wide input voltage range, and comprehensive safety features, the LTC4078EDD-2 from Linear Technology stands out as a smart and flexible charging solution for modern portable devices. Its programmable charge rate and high-efficiency performance make it an excellent choice for designers looking to optimize battery life and ensure device longevity.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2260 $51.1980
55+ $1.8264 $100.4520
85+ $1.7694 $150.3990
117+ $1.7123 $200.3391
152+ $1.6552 $251.5904
203+ $1.4840 $301.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,683 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess