EN
  • EN
  • DE

LTC4088EDE

Part No LTC4088EDE
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description High Effi ciency Battery Charger/USB Power Manager
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Linear Technology
Win Source Part Number 303438-LTC4088EDE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4088EDE CAD Model

Description

The LTC4088EDE by Linear Technology is a versatile and advanced power management unit designed to cater to the needs of modern portable devices. This high-efficiency USB power manager with an integrated Li-Ion/Polymer battery charger is capable of automatic power path management, allowing for the seamless operation of a handheld device while simultaneously and efficiently charging the battery.

The LTC4088EDE features a compact, low-profile 14-lead DFN package, making it an ideal solution for space-constrained applications. Its wide input voltage range of 4.25V to 5.5V makes it compatible with standard USB power specifications and ensures adaptability across various USB sources, including USB 2.0, USB 3.0, and high-current wall adapters.

This product stands out with its ability to provide up to 1.5A of continuous charge current for single-cell Li-Ion or Li-Polymer batteries, which is particularly beneficial for devices requiring quick charging times. The LTC4088EDE also incorporates an instant-on feature that ensures system load power is available immediately upon plugging into a USB port, even with a deeply discharged battery.

Moreover, the LTC4088EDE includes a range of safety features, such as automatic recharge, preconditioning for deeply discharged batteries, and a thermistor input for temperature-qualified charging. Its thermal regulation maximizes the charge rate without the risk of overheating, and the charger is designed to automatically terminate upon completion of the charge cycle.

Other notable features include an NTC thermistor interface for temperature-voltage-controlled charging, programmable charge current, and a charge current monitor for gas gauging. The LTC4088EDE also supports a suspend mode that reduces battery drain when the device is not in use.

With its comprehensive feature set and advanced charging capabilities, the LTC4088EDE is a top-tier solution for power management in portable electronic devices, ensuring safety, efficiency, and convenience for both manufacturers and end-users.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess