EN
  • EN
  • DE

LTC1729CMS8-4.1#TRPBF

Part No LTC1729CMS8-4.1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT CHRGR LI-ION 8MSOP / Linear Battery Charger Li-Ion 4.1V 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Battery Pack Voltage 4.1V
Voltage Supply MAX 28V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782195-LTC1729CMS8-4.1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1729
Introduction Date November 23, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1729CMS8-4.1#TRPBF CAD Model

Description

LTC1729CMS8-4.1#TRPBF Product Overview

The LTC1729CMS8-4.1#TRPBF is a high-performance, micropower, low-dropout (LDO) voltage regulator from Linear Technology, designed to provide precision voltage control in a wide range of applications. Its compact MSOP-8 package and low power consumption make it an ideal choice for portable battery-powered electronics where space and power efficiency are critical.

Key Features

  • Fixed Output Voltage: This regulator provides a fixed output voltage of 4.1V, suitable for consistent power supply requirements.
  • Low Dropout Voltage: The LTC1729CMS8-4.1#TRPBF boasts a low dropout voltage, enabling it to maintain regulation with minimal difference between the input and output voltages, thus improving efficiency.
  • High Output Accuracy: Precision output voltage ensures reliable and consistent power delivery for sensitive electronic components.
  • Low Quiescent Current: The device's micropower design ensures minimal battery drain when in operation, ideal for extending battery life in portable applications.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, thereby ensuring long-term reliability and stability.
  • Overcurrent Protection: The regulator includes overcurrent protection, which prevents damage to the device and the powered application in case of a current overload.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The LTC1729CMS8-4.1#TRPBF is versatile and can be used in various applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Devices
  • Wireless Communication Systems
  • Notebook Computers
  • Automotive Power Supplies
  • Industrial Instrumentation

Quality and Reliability

Linear Technology is known for its commitment to manufacturing high-quality, reliable components. The LTC1729CMS8-4.1#TRPBF is no exception and is designed to meet stringent industry standards for performance and durability.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess