EN
  • EN
  • DE

LT8490EUKJ#TRPBF

Part No LT8490EUKJ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR BUCK-BOOST 64QFN / Switching Battery Charger Lead-Acid/Li-Ion 1.3V to 80V 64-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Multi-Chemistry
Current - Charging Constant
Voltage Supply MAX 80V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (7x11)
Win Source Part Number 781663-LT8490EUKJ#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT8490
Introduction Date November 26, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8490EUKJ#TRPBF CAD Model

Description

LT8490EUKJ#TRPBF - High-Efficiency MPPT Battery Charging Controller

The LT8490EUKJ#TRPBF is a state-of-the-art battery charging controller from Linear Technology that stands out for its advanced Maximum Power Point Tracking (MPPT) capability. This sophisticated product is designed to efficiently manage solar power or other alternative energy sources to charge a variety of battery types, ensuring optimal energy transfer and storage.

Key Features:

  • Advanced MPPT: Utilizes fast MPPT algorithms to maximize energy extraction from solar panels or other variable power sources.
  • Versatility: Compatible with a wide range of battery chemistries including Lead-Acid, Li-Ion, LiFePO4, and NiMH.
  • Wide Input Voltage Range: Operates with input voltages from 6V to 80V, accommodating various solar panel configurations and alternative energy sources.
  • User-Configurable: Offers programmable charging algorithms to match specific battery requirements, ensuring safe and efficient charging.
  • Integrated Converter: Features a synchronous buck-boost DC/DC converter to regulate the charging process, optimizing power conversion efficiency.

Applications:

  • Portable Solar Chargers
  • Remote Power Systems
  • Electric Vehicles
  • Uninterruptible Power Supplies (UPS)

The LT8490EUKJ#TRPBF is not just a battery charger; it is a comprehensive power management solution that adapts to the challenging conditions of renewable energy systems. Its MPPT technology ensures that solar panels or other energy sources operate at their peak power output regardless of varying conditions, translating to more efficient energy use and longer battery life.

With its robust design and wide input voltage range, the LT8490EUKJ#TRPBF is ideal for applications that require reliable and autonomous power management. Whether it’s for off-grid solar installations, mobile power solutions, or backup power systems, this product delivers top-notch performance and resilience, making it a preferred choice for engineers and system integrators focusing on green technology and energy efficiency.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4263 $96.8526
3+ $39.7344 $119.2032
4+ $38.4927 $153.9708
6+ $37.2510 $223.5060
7+ $36.0093 $252.0651
10+ $32.2842 $322.8420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,004 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess