EN
  • EN
  • DE

LTC4210-1CS6#TR

Part No LTC4210-1CS6#TR
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.7 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 650μA
Mounting SMD (SMT)
Case / Package TSOT-23-6
Feature Pins ON, TIMER
Win Source Part Number 303447-LTC4210-1CS6#TR
Ultra Librarian 3D Model Ultra Librarian LTC4210-1CS6#TR CAD Model

Description

LTC4210-1CS6#TR Hot Swap Controller

The LTC4210-1CS6#TR from Linear Technology is a cutting-edge hot swap controller designed to enable safe board insertion and removal from a live backplane. This compact, high-performance integrated circuit (IC) provides robust protection and precise control for power supply connections, ensuring that electronic devices operate reliably and efficiently.

Key Features

  • Soft-Start Capability: The LTC4210-1CS6#TR integrates a soft-start feature that controls the inrush current during the initial power-up phase, thereby preventing damage to the connectors, backplane, and power supply components.
  • Overcurrent Protection: This device offers fast response to overcurrent conditions, protecting the system from potential harm due to excessive power draw or short circuit events.
  • High-Side Drive: The controller operates as a high-side drive, which allows for the control of the supply voltage to the load without the need for a ground return path, enhancing system reliability.
  • Adjustable Current Limit: Users can set the current limit threshold to match the requirements of their specific application, ensuring tailored protection and performance.
  • Compact Size: Housed in a small 6-pin SOT-23 package, the LTC4210-1CS6#TR is ideal for space-constrained applications, providing powerful control in a minimal footprint.
  • Under-Voltage Lockout: The inclusion of an under-voltage lockout function ensures that the device operates only when the input voltage is within a safe range, thus safeguarding the system components.

Applications

With its robust feature set, the LTC4210-1CS6#TR is particularly well-suited for a range of applications where power management and protection are critical. These include:

  • Servers and data centers
  • Network routers and switches
  • Base stations
  • Industrial systems
  • RAID systems

The LTC4210-1CS6#TR hot swap controller from Linear Technology is an essential component for designers who need to ensure the safety and integrity of their high-availability systems. Its advanced protection features, combined with its ease of integration, make it an excellent choice for managing power distribution in sophisticated electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4515 $53.4180
28+ $3.6526 $102.2728
43+ $3.5384 $152.1512
59+ $3.4243 $202.0337
76+ $3.3101 $251.5676
102+ $2.9677 $302.7054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess