Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209024-LTC4211CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4211CMS8 CAD Model

Description

The LTC4211CMS8 is a sophisticated hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit is housed in an MSOP-8 package, making it compact and suitable for space-constrained applications.

One of the key features of the LTC4211CMS8 is its ability to control the inrush current during the insertion of electronic boards, thereby preventing glitches on the power supply rail, connector damage, and system interruption. The device achieves this by using an external N-channel MOSFET to ramp up the supply voltage at a programmable rate, ensuring a smooth power-up sequence.

Key Features:

  • Adjustable Supply Ramp: Users can program the voltage ramp rate with an external capacitor, which allows for customization according to the specific needs of the application.
  • Overcurrent Protection: The LTC4211CMS8 provides fast response to overcurrent conditions, protecting both the load and the power source.
  • Automatic Retry or Latch Off: The device offers a selectable automatic retry or latch-off feature for system fault conditions, enhancing the system's reliability and recovery response.
  • Undervoltage Lockout: An undervoltage lockout function ensures that the hot swap controller remains off until the supply voltage reaches a safe operating level.
  • Power Good Output: A 'power good' status output is available, which can be used for downstream load enable or for interfacing with system monitoring circuitry.
  • MSOP-8 Package: The compact package enables the LTC4211CMS8 to be used in applications where space is at a premium, without sacrificing performance or functionality.

Designed for use in servers, network routers, and other telecom or datacom equipment, the LTC4211CMS8 is an ideal solution for managing hot-swap events in a controlled and safe manner. Its robust feature set ensures that it can handle the demands of high-availability systems that require continuous operation and serviceability.

Applications:

  • Server Backplanes
  • Network Routers and Switches
  • Telecommunications Equipment
  • Datacom Infrastructure

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8240 $64.9520
49+ $2.6417 $129.4433
77+ $2.5507 $196.4039
110+ $2.3686 $260.5460
143+ $2.2774 $325.6682
178+ $2.1864 $389.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,524 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention