Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 690pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 600 mOhm @ 3.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 083811-STF8N65M5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF8N65M5 CAD Model

Description

STF8N65M5 - N-channel 650 V, 1.2 Ω typ., 6 A MDmesh™ M5 Power MOSFET in a TO-220FP package

The STF8N65M5 is a state-of-the-art N-channel Power MOSFET from STMicroelectronics, renowned for its innovative semiconductor solutions. This Power MOSFET is a part of the MDmesh™ M5 series, which is well-known for its excellent energy efficiency and performance in high-voltage applications. Designed with the latest advancements in power technology, the STF8N65M5 is a perfect choice for a wide range of power applications, including switched-mode power supplies, lighting, and industrial applications.

With a voltage rating of 650 V, the STF8N65M5 can comfortably handle high-voltage operations while maintaining robustness and reliability. It features an extremely low on-resistance (R<sub>DS(on)) of just 1.2 Ω typical, which ensures minimal power loss and heat generation during operation. The device's 6 A current rating further underscores its capability to manage significant power levels, making it an ideal choice for demanding applications.

The STF8N65M5 comes in a fully insulated TO-220FP package, which not only provides excellent thermal performance but also ensures a high level of safety by preventing any accidental contacts with the device's conductive areas. This package is well-suited for through-hole mounting, which is beneficial for applications requiring strong mechanical anchoring to the PCB and ease of heatsinking.

One of the key advantages of the MDmesh™ M5 technology is its remarkably low gate charge (Q<sub>g), which translates into faster switching speeds and reduced switching losses. This feature, along with the device's optimized capacitance profile, enables designers to achieve high-efficiency power conversion in their applications.

STMicroelectronics has also put significant emphasis on the device's ruggedness, with features such as 100% avalanche tested and high dv/dt capability, ensuring the MOSFET can withstand harsh operating conditions. Additionally, the STF8N65M5 is compliant with the stringent industrial standards, ensuring a reliable performance in a wide array of environments.

In summary, the STF8N65M5 is an excellent choice for designers looking for a high-voltage, high-efficiency, and robust Power MOSFET. With its advanced technology, reliable package, and performance characteristics, it stands out as a key component in power management and conversion applications.

You May Also Be Interested in

NEC
Lowest to $13.3138
ECAD model for UPD703069YGJ
NEC
Need more? Email Us
ECAD model for UPA606T-T1
Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106
NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
NEC
Lowest to $6.4344
ECAD model for UPA2680
Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
Others
Need more? Email Us
ECAD model for SW2N60

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7671 $52.5749
45+ $2.2704 $102.1680
69+ $2.1995 $151.7655
94+ $2.1285 $200.0790
122+ $2.0576 $251.0272
163+ $1.8447 $300.6861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,742 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention