EN
  • EN
  • DE

STR752FR0H6

Part No STR752FR0H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LFBGA  /  ARM7® series Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity CANbus, I2C, SPI, SSI, SSP, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LFBGA
Base Product Number STR752
Standard Package 348
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262009-STR752FR0H6
Ultra Librarian 3D Model Ultra Librarian STR752FR0H6 CAD Model

Description

Introducing the STR752FR0H6 Microcontroller by STMicroelectronics

The STR752FR0H6 is a high-performance microcontroller unit (MCU) designed by STMicroelectronics, a leader in the semiconductor industry. This robust and versatile MCU is part of the STR7 family and is built around an ARM7TDMI-S™ processor core. With its advanced RISC architecture, the STR752FR0H6 delivers exceptional processing power and efficiency, making it an ideal choice for a wide range of embedded applications.

Key Features

  • Core: ARM7TDMI-S™ 32-bit RISC CPU operating at up to 60 MHz.
  • Memory: 256 KB of high-density Flash memory and 16 KB of RAM, ensuring ample space for complex applications and data storage.
  • Connectivity: A rich set of peripherals including USB 2.0 full-speed interface, CAN 2.0B, multiple serial interfaces (UART, SPI, I2C), and up to 38 general-purpose I/O pins for versatile connectivity options.
  • Timers: Advanced control timer, two 16-bit timers, watchdog timer, and real-time clock with calendar functionality.
  • ADC: 10-bit analog-to-digital converter with up to 16 channels, enabling precise measurement of analog signals.
  • Supply Voltage: 3.0 to 3.6 V operation with 5 V tolerant I/Os, making it compatible with a variety of power sources and external components.
  • Debugging and Programming: JTAG and SWD interfaces for in-circuit debugging and programming, facilitating development and maintenance.
  • Package: Available in a 64-pin LQFP package, allowing for compact board designs.

With its combination of performance, memory capacity, and peripheral integration, the STR752FR0H6 MCU is well-suited for applications such as industrial control, motor control, medical equipment, and point-of-sale systems. Its integrated features reduce the need for additional components, thus minimizing system costs and complexity.

STMicroelectronics provides comprehensive support for the STR752FR0H6, including development tools, software libraries, and documentation, ensuring a smooth development process from prototyping to production. Whether you are an experienced engineer or just starting with microcontroller development, the STR752FR0H6 offers a reliable and scalable platform for your next project.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess