EN
  • EN
  • DE

LTC4214-2CMS#PBF

Part No LTC4214-2CMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP NEGVOLT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating 6 V to 16 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 800μA
Mounting SMD (SMT)
Case / Package 10-MSOP
Feature Pins DRAIN, OV, /PWRGD, SS, TIMER, UV
Win Source Part Number 135731-LTC4214-2CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4214-2CMS#PBF CAD Model

Description

The LTC4214-2CMS#PBF is a sophisticated hot swap controller designed by Linear Technology, now part of Analog Devices, to enable safe board insertion and removal from a live backplane. This compact and efficient integrated circuit (IC) is engineered to control the inrush current during the insertion of electronic boards into a powered system, thereby preventing damage to connectors, circuits, and components.

This hot swap controller is tailored for applications that demand precision and reliability, such as servers, data storage systems, and telecommunications equipment. The LTC4214-2CMS#PBF comes in a 10-lead MSOP package, providing a space-saving solution for densely packed circuit boards.

Key Features:

  • Adjustable Supply Voltage: The device operates over a wide range of supply voltages, from 2.7V to 16.5V, allowing for versatile use in various system voltages.
  • Overcurrent Protection: It provides reliable overcurrent protection with a circuit breaker function, which helps to protect both the power source and the load from excessive current.
  • High-Speed Operation: The LTC4214-2CMS#PBF features a fast response time to fault conditions, ensuring quick protection for sensitive components.
  • Gate Voltage Clamp: An integrated gate voltage clamp protects the external N-channel MOSFET from overvoltage, extending the life of the hot swap controller and the system it protects.
  • Power Good Output: A 'power good' output indicator provides a clear signal for system monitoring, indicating when the output voltage is within a safe operating range.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) ensures that the device operates only when the input voltage is within the specified range, preventing malfunction at low voltages.

Applications:

  • Redundant Power Supplies
  • Network Servers and Storage Systems
  • Telecommunications Equipment
  • Industrial Systems

The LTC4214-2CMS#PBF is a testament to Linear Technology's commitment to high-quality and innovative power management solutions. Its combination of protection features, compact design, and reliability make it an ideal choice for managing inrush current in sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess