EN
  • EN
  • DE

UCC3917DTR

Part No UCC3917DTR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Positive Floating Hot-Swap Power Manager
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage 15 V ~ 1000 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 5mA
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Feature Pins CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT)
Win Source Part Number 1276523-UCC3917DTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC3917
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian UCC3917DTR CAD Model

Description

The UCC3917DTR from Texas Instruments is a sophisticated power management integrated circuit designed for precise control and protection of electronic systems. This device is a member of the hot swap controller family, which enables safe insertion and removal of circuit boards from live backplanes or power buses without causing disruption or damage to the electrical system.

Key Features

  • Programmable Current Limit: The UCC3917DTR allows users to set a specific current threshold to prevent excessive current from flowing through the system, thereby providing protection against overcurrent conditions.
  • Under Voltage Lockout (UVLO): This feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from low voltage conditions that could lead to malfunction.
  • Charge Pump Controlled External FET: The device controls an external N-channel MOSFET, which acts as a power switch, allowing for efficient power management and distribution.
  • Fast Response to Fault Conditions: The UCC3917DTR quickly responds to overcurrent and overvoltage conditions, ensuring rapid protection and minimizing the risk of damage to the system.
  • Thermal Shutdown: An integrated thermal shutdown function protects the device and the system from overheating, enhancing reliability and longevity.

Applications

Due to its robust feature set, the UCC3917DTR is ideal for a variety of applications, including:

  • Server and Telecom Hot Swap Applications
  • Power Distribution Systems
  • Redundant Power Supplies
  • Industrial Power Management
  • Network Equipment

Product Specifications

The UCC3917DTR comes in a surface-mount package and is designed for easy integration into a wide range of electronic systems. The device operates over a broad voltage range and is characterized by its low power consumption and high efficiency, making it a suitable choice for energy-sensitive applications.

Conclusion

The Texas Instruments UCC3917DTR is a reliable and versatile hot swap controller that offers advanced features for power management and protection. Its ability to control external FETs, coupled with programmable current limit and fast fault response, makes it an essential component for ensuring the safe operation and longevity of electronic systems.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess