EN
  • EN
  • DE

LTC4216CMS

Part No LTC4216CMS
Manufacturer Linear Technology
Description Ultralow Voltage Hot Swap Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209037-LTC4216CMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4216CMS CAD Model

Description

LTC4216CMS - Hot Swap Controller from Linear Technology

The LTC4216CMS is a sophisticated Hot Swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This compact and feature-rich component is housed in a MSOP-10 package and is engineered to manage the inrush current during system power-up or card insertion, preventing glitches on the power supply rail and protecting both the card and the backplane from the deleterious effects of large current spikes.

Key Features

  • Adjustable Supply Voltage: The LTC4216CMS can operate over a wide supply voltage range from 2.9V to 26.5V, making it highly versatile for various applications.
  • Overcurrent Protection: It includes a circuit breaker function with an adjustable response time, providing reliable protection against overcurrent conditions.
  • High-Speed Operation: With a fast response time to fault conditions, the LTC4216CMS can quickly disconnect the load before any damage occurs.
  • Adjustable Inrush Current Control: The soft-start capability allows for adjustable inrush current limiting, which is essential for managing power-up sequences and reducing stress on the power source and load capacitors.
  • Power Good Output: A 'power good' output signal is provided, which can be used to enable downstream converters and loads once the supply has been properly established and is within regulation.
  • Undervoltage and Overvoltage Lockout: The LTC4216CMS includes undervoltage and overvoltage lockout features that prevent operation under abnormal voltage conditions, ensuring the protection of sensitive electronic components.

Applications

The LTC4216CMS is ideal for a range of applications requiring reliable power management and protection, including:

  • Network Servers and Storage Systems
  • Telecommunications Equipment
  • Industrial Systems
  • High Availability Systems
  • Hot Swap Power Supplies

This Hot Swap controller is an essential component for systems that demand high reliability, robust protection, and seamless operation under a variety of conditions. By integrating the LTC4216CMS into your design, you ensure that your systems maintain integrity and performance even in the most demanding hot-swap scenarios.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8808 $58.2120
37+ $3.1843 $117.8191
57+ $3.0850 $175.8450
78+ $2.9857 $232.8846
101+ $2.8863 $291.5163
134+ $2.5872 $346.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess