EN
  • EN
  • DE

LTC4216IMS#PBF

Part No LTC4216IMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 6V N-Channel Positive Low Voltage 10-Pin MSOP Tube / IC CNTRLR HOT SWAP 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 2.3 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.6mA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Feature Pins FILTER, ON, /RESET, TIMER
Win Source Part Number 783935-LTC4216IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4216
Introduction Date February 25, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4216IMS#PBF CAD Model

Description

Product Overview: LTC4216IMS#PBF - Hot Swap Controller

The LTC4216IMS#PBF is an advanced Hot Swap controller from Linear Technology designed to enable safe board insertion and removal from a live backplane. This sophisticated component provides a compact and efficient solution for managing the inrush current that can occur when a card is inserted into an active power bus, thus preventing damage to both the card and the backplane connectors.

Key Features

  • Integrated MOSFET: The LTC4216IMS#PBF integrates a power MOSFET that allows for precise control of the inrush current, ensuring a smooth power-up sequence for electronic components.
  • Adjustable Current Limit: Users can set the current limit threshold through an external resistor, providing flexibility to accommodate various load requirements and ensuring compatibility with different system designs.
  • Overcurrent Protection: The device includes robust overcurrent protection to safeguard the system against short-circuits or excessive load conditions.
  • High Voltage Operation: It operates over a wide range of input voltages, making it suitable for diverse applications and ensuring reliable performance under varying power conditions.
  • Power Good Output: The LTC4216IMS#PBF provides a 'power good' output signal that can be used to enable downstream converters, indicating that the Hot Swap process has been successfully completed and the output voltage is stable.

Applications

  • Server and Network Equipment
  • Telecommunications
  • Industrial Systems
  • Datacom Infrastructure
  • High-Availability Systems

With its robust feature set, the LTC4216IMS#PBF is an ideal choice for systems that require reliable power management and protection. Its MSOP (Mini Small Outline Package) ensures a small footprint, making it suitable for space-constrained applications. Furthermore, the LTC4216IMS#PBF's capabilities extend to advanced electronic systems where uptime and reliability are critical, providing engineers with a dependable solution for their power management needs.

Linear Technology's commitment to high-quality and performance is evident in the LTC4216IMS#PBF, making it a go-to Hot Swap controller for those seeking to enhance their system's power integrity and operational safety.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess